TelephoneStuff.com APC Back-UPS CS 350VA BK350

Description
APC Back-UPS, 350VA/210W, Input 120V/ Output 120V, Interface Port DB-9 RS-232, USB. Features: - Additional surge protected outlets - Audible alarms - Cord management - Intelligent battery management - Internet FAX - modem - DSL protection - Overload indicator - Replace battery indicator - Site wiring fault indicator - Software - Unattended shutdown - User replaceable batteries - USB compatible
Description
APC Back-UPS, 350VA/210W, Input 120V/ Output 120V, Interface Port DB-9 RS-232, USB. Features: - Additional surge protected outlets - Audible alarms - Cord management - Intelligent battery management - Internet FAX - modem - DSL protection - Overload indicator - Replace battery indicator - Site wiring fault indicator - Software - Unattended shutdown - User replaceable batteries - USB compatible

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS CS 350VA - BK350 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS CS 350VA
BK350
APC Back-UPS CS 350VA BK350
APC Back-UPS, 350VA/210W, Input 120V/ Output 120V, Interface Port DB-9 RS-232, USB. Features: - Additional surge protected outlets - Audible alarms - Cord management - Intelligent battery management - Internet FAX - modem - DSL protection - Overload indicator - Replace battery indicator - Site wiring fault indicator - Software - Unattended shutdown - User replaceable batteries - USB compatible

APC Back-UPS, 350VA/210W, Input 120V/ Output 120V, Interface Port DB-9 RS-232, USB.
Features:
- Additional surge protected outlets
- Audible alarms
- Cord management
- Intelligent battery management
- Internet FAX - modem - DSL protection
- Overload indicator
- Replace battery indicator
- Site wiring fault indicator
- Software
- Unattended shutdown
- User replaceable batteries
- USB compatible

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BK350
Product Name APC Back-UPS CS 350VA
Volt-Amp Rating 0.3500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10250 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 8695016 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details