TelephoneStuff.com Leviton Pro Series 625VA Uninterruptible Power Supply U0625-PT2

Description
Pro Series 625VA Uninterruptible Power Supply. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 375W Capacity - Battery Backup Time (Full Load): 4 minutes - Battery Backup Time (Half Load): 11 minutes - Simulated sine wave output - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High efficiency mode allows UPS unit to run in standby mode, reducing power consumption - Advanced battery management (ABM) extends battery life by up to 50% - Included software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Input and output circuit breakers protect against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries
Description
Pro Series 625VA Uninterruptible Power Supply. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 375W Capacity - Battery Backup Time (Full Load): 4 minutes - Battery Backup Time (Half Load): 11 minutes - Simulated sine wave output - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High efficiency mode allows UPS unit to run in standby mode, reducing power consumption - Advanced battery management (ABM) extends battery life by up to 50% - Included software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Input and output circuit breakers protect against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries

Suppliers

Company
Product
Description
Supplier Links
Leviton Pro Series 625VA Uninterruptible Power Supply - U0625-PT2 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pro Series 625VA Uninterruptible Power Supply
U0625-PT2
Leviton Pro Series 625VA Uninterruptible Power Supply U0625-PT2
Pro Series 625VA Uninterruptible Power Supply. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 375W Capacity - Battery Backup Time (Full Load): 4 minutes - Battery Backup Time (Half Load): 11 minutes - Simulated sine wave output - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High efficiency mode allows UPS unit to run in standby mode, reducing power consumption - Advanced battery management (ABM) extends battery life by up to 50% - Included software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Input and output circuit breakers protect against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries

Pro Series 625VA Uninterruptible Power Supply.
Pro Series Power Supply Features:
- Selectable output voltage: 100V, 110V, 115V, 120V, or 127V
- 375W Capacity
- Battery Backup Time (Full Load): 4 minutes
- Battery Backup Time (Half Load): 11 minutes
- Simulated sine wave output
- Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery
- High efficiency mode allows UPS unit to run in standby
mode, reducing power consumption
- Advanced battery management (ABM) extends battery life
by up to 50%
- Included software provides monitoring and control capability
- Cold start capability allows users to power up the load directly from the UPS without the presence of utility power
- Energy-saving sleep mode
- Input and output circuit breakers protect against surge, overloads, and short-circuits
- User-replaceable, sealed, maintenance-free lead acid batteries

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U0625-PT2
Product Name Leviton Pro Series 625VA Uninterruptible Power Supply
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2410-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 1880189 - RS Components, Ltd.
Specs
Technology Line interactive
View Details