TelephoneStuff.com APC Back-UPS ES 8 Outlet 550VA 120V BE550R

Description
APC Back-UPS ES, 330 Watts / 550 VA,Input 120V / Output 120V. Features: - Battery replacement without tools - Disconnected battery notification - Intelligent battery management - LED status indicators - USB connectivity - Output Power Capacity: 330 Watts / 550 VA - Max Configurable Power: 330 Watts / 550 VA - Nominal Output Voltage: 120V - Output Frequency (sync to mains): 60 Hz - Waveform Type: Stepped approximation to a sinewave - Output Connections: (4) NEMA 5-15R (Battery Backup) (4) NEMA 5-15R (Surge Protection) - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz - Input Connections: NEMA 5-15P - Cord Length: 1.83 meters - Input voltage range for main operations: 88 - 139V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time: 24 hour(s) - RBC Quantity: 1 - Typical Backup Time at Half Load: 13.5 minutes (165 Watts) - Typical Backup Time at Full Load: 3.3 minutes (330 Watts) - Surge energy rating: 365 Joules - Filtering: Full time multi-pole noise filtering : 5% IEEE surge let-through : zero clamping response time : meets UL 1449 - Dataline protection: RJ-11 Modem/Fax/DSL protection (two wire single line) Package Content: - CD with software - Free trial software - USB cable - User Manual
Description
APC Back-UPS ES, 330 Watts / 550 VA,Input 120V / Output 120V. Features: - Battery replacement without tools - Disconnected battery notification - Intelligent battery management - LED status indicators - USB connectivity - Output Power Capacity: 330 Watts / 550 VA - Max Configurable Power: 330 Watts / 550 VA - Nominal Output Voltage: 120V - Output Frequency (sync to mains): 60 Hz - Waveform Type: Stepped approximation to a sinewave - Output Connections: (4) NEMA 5-15R (Battery Backup) (4) NEMA 5-15R (Surge Protection) - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz - Input Connections: NEMA 5-15P - Cord Length: 1.83 meters - Input voltage range for main operations: 88 - 139V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time: 24 hour(s) - RBC Quantity: 1 - Typical Backup Time at Half Load: 13.5 minutes (165 Watts) - Typical Backup Time at Full Load: 3.3 minutes (330 Watts) - Surge energy rating: 365 Joules - Filtering: Full time multi-pole noise filtering : 5% IEEE surge let-through : zero clamping response time : meets UL 1449 - Dataline protection: RJ-11 Modem/Fax/DSL protection (two wire single line) Package Content: - CD with software - Free trial software - USB cable - User Manual

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS ES 8 Outlet 550VA 120V - BE550R - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS ES 8 Outlet 550VA 120V
BE550R
APC Back-UPS ES 8 Outlet 550VA 120V BE550R
APC Back-UPS ES, 330 Watts / 550 VA,Input 120V / Output 120V. Features: - Battery replacement without tools - Disconnected battery notification - Intelligent battery management - LED status indicators - USB connectivity - Output Power Capacity: 330 Watts / 550 VA - Max Configurable Power: 330 Watts / 550 VA - Nominal Output Voltage: 120V - Output Frequency (sync to mains): 60 Hz - Waveform Type: Stepped approximation to a sinewave - Output Connections: (4) NEMA 5-15R (Battery Backup) (4) NEMA 5-15R (Surge Protection) - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz - Input Connections: NEMA 5-15P - Cord Length: 1.83 meters - Input voltage range for main operations: 88 - 139V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time: 24 hour(s) - RBC Quantity: 1 - Typical Backup Time at Half Load: 13.5 minutes (165 Watts) - Typical Backup Time at Full Load: 3.3 minutes (330 Watts) - Surge energy rating: 365 Joules - Filtering: Full time multi-pole noise filtering : 5% IEEE surge let-through : zero clamping response time : meets UL 1449 - Dataline protection: RJ-11 Modem/Fax/DSL protection (two wire single line) Package Content: - CD with software - Free trial software - USB cable - User Manual

APC Back-UPS ES, 330 Watts / 550 VA,Input 120V / Output 120V.
Features:
- Battery replacement without tools
- Disconnected battery notification
- Intelligent battery management
- LED status indicators
- USB connectivity
- Output Power Capacity: 330 Watts / 550 VA
- Max Configurable Power: 330 Watts / 550 VA
- Nominal Output Voltage: 120V
- Output Frequency (sync to mains): 60 Hz
- Waveform Type: Stepped approximation to a sinewave
- Output Connections: (4) NEMA 5-15R (Battery Backup) (4) NEMA 5-15R (Surge Protection)
- Nominal Input Voltage: 120V
- Input Frequency: 50/60 Hz
- Input Connections: NEMA 5-15P
- Cord Length: 1.83 meters
- Input voltage range for main operations: 88 - 139V
- Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
- Typical recharge time: 24 hour(s)
- RBC Quantity: 1
- Typical Backup Time at Half Load: 13.5 minutes (165 Watts)
- Typical Backup Time at Full Load: 3.3 minutes (330 Watts)
- Surge energy rating: 365 Joules
- Filtering: Full time multi-pole noise filtering : 5% IEEE surge let-through : zero clamping response time : meets UL 1449
- Dataline protection: RJ-11 Modem/Fax/DSL protection (two wire single line)
Package Content:
- CD with software
- Free trial software
- USB cable
- User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BE550R
Product Name APC Back-UPS ES 8 Outlet 550VA 120V
Volt-Amp Rating 0.5500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877222 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.8000 kVA
View Details