TelephoneStuff.com Tripp Lite Smart Pro 2U Rack/Tower Extended Run UPS SMART2200RMXL2U

Description
Smart Pro 2U rack/tower extended run UPS. Features: - SmartPro line interactive UPS system is ideal for voice, data, medical and industrial networking applications - Line interactive Automatic Voltage Regulation (AVR) offers two levels of voltage boost during brownouts and one level of voltage cut during overvoltages - Maintaints continuous operation through blackouts, voltage fluctuations and surges - Corrects line voltage conditions as low as 83V and as high as 145 back to selectable 100/110/120V nominal values - Standard internal battery set offers 16 minutes at half load (800w) and 6 minutes at full load (1600w) - Optional BP48V24-2U and BP48V60RT3U external rack/tower battery packs enable extended runtime operation - Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 19 inches - Ships with all mounting accessories for 4 post rackmount installation - Network interfaces support simultaneous communications via built-in USB, DB9 serial and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, with the built-in ability to shutdown any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter sutoff, activate self-test, load bank output power control and remote reboot - Built-in Emergency Power Off (EPO) interface with cable - NEMA 5-20P input plug (user-installable NEMA 5-15P replacement plug included) / NEMA 5-15R & NEMA 5-15/20R output receptacles - Integrated 3 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (Each bank controls 1 outlet per load bank) - Front panel LEDs offer current monitoring and battery charge level information - UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user required
Description
Smart Pro 2U rack/tower extended run UPS. Features: - SmartPro line interactive UPS system is ideal for voice, data, medical and industrial networking applications - Line interactive Automatic Voltage Regulation (AVR) offers two levels of voltage boost during brownouts and one level of voltage cut during overvoltages - Maintaints continuous operation through blackouts, voltage fluctuations and surges - Corrects line voltage conditions as low as 83V and as high as 145 back to selectable 100/110/120V nominal values - Standard internal battery set offers 16 minutes at half load (800w) and 6 minutes at full load (1600w) - Optional BP48V24-2U and BP48V60RT3U external rack/tower battery packs enable extended runtime operation - Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 19 inches - Ships with all mounting accessories for 4 post rackmount installation - Network interfaces support simultaneous communications via built-in USB, DB9 serial and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, with the built-in ability to shutdown any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter sutoff, activate self-test, load bank output power control and remote reboot - Built-in Emergency Power Off (EPO) interface with cable - NEMA 5-20P input plug (user-installable NEMA 5-15P replacement plug included) / NEMA 5-15R & NEMA 5-15/20R output receptacles - Integrated 3 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (Each bank controls 1 outlet per load bank) - Front panel LEDs offer current monitoring and battery charge level information - UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user required

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart Pro 2U Rack/Tower Extended Run UPS - SMART2200RMXL2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart Pro 2U Rack/Tower Extended Run UPS
SMART2200RMXL2U
Tripp Lite Smart Pro 2U Rack/Tower Extended Run UPS SMART2200RMXL2U
Smart Pro 2U rack/tower extended run UPS. Features: - SmartPro line interactive UPS system is ideal for voice, data, medical and industrial networking applications - Line interactive Automatic Voltage Regulation (AVR) offers two levels of voltage boost during brownouts and one level of voltage cut during overvoltages - Maintaints continuous operation through blackouts, voltage fluctuations and surges - Corrects line voltage conditions as low as 83V and as high as 145 back to selectable 100/110/120V nominal values - Standard internal battery set offers 16 minutes at half load (800w) and 6 minutes at full load (1600w) - Optional BP48V24-2U and BP48V60RT3U external rack/tower battery packs enable extended runtime operation - Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 19 inches - Ships with all mounting accessories for 4 post rackmount installation - Network interfaces support simultaneous communications via built-in USB, DB9 serial and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, with the built-in ability to shutdown any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter sutoff, activate self-test, load bank output power control and remote reboot - Built-in Emergency Power Off (EPO) interface with cable - NEMA 5-20P input plug (user-installable NEMA 5-15P replacement plug included) / NEMA 5-15R & NEMA 5-15/20R output receptacles - Integrated 3 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (Each bank controls 1 outlet per load bank) - Front panel LEDs offer current monitoring and battery charge level information - UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user required

Smart Pro 2U rack/tower extended run UPS.
Features:
- SmartPro line interactive UPS system is ideal for voice, data, medical and industrial networking applications
- Line interactive Automatic Voltage Regulation (AVR) offers two levels of voltage boost during brownouts and one level of voltage cut during overvoltages
- Maintaints continuous operation through blackouts, voltage fluctuations and surges
- Corrects line voltage conditions as low as 83V and as high as 145 back to selectable 100/110/120V nominal values
- Standard internal battery set offers 16 minutes at half load (800w) and 6 minutes at full load (1600w)
- Optional BP48V24-2U and BP48V60RT3U external rack/tower battery packs enable extended runtime operation
- Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 19 inches
- Ships with all mounting accessories for 4 post rackmount installation
- Network interfaces support simultaneous communications via built-in USB, DB9 serial and SNMPWEBCARD slot
- HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, with the built-in ability to shutdown any number of additional servers over IP
- UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter sutoff, activate self-test, load bank output power control and remote reboot
- Built-in Emergency Power Off (EPO) interface with cable
- NEMA 5-20P input plug (user-installable NEMA 5-15P replacement plug included) / NEMA 5-15R & NEMA 5-15/20R output receptacles
- Integrated 3 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (Each bank controls 1 outlet per load bank)
- Front panel LEDs offer current monitoring and battery charge level information
- UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user required

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2200RMXL2U
Product Name Tripp Lite Smart Pro 2U Rack/Tower Extended Run UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00406 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 2877228 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details