TelephoneStuff.com APC Smart-UPS X 1000VA Rack/Tower LCD 120V SMX1000

Description
APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U Features: - Output Power Capacity 800 Watts / 1000 VA - Nominal Output Voltage 120V - Output Frequency (sync to mains) 47 - 63 Hz - Crest Factor 3 : 1 - Output Connections (8) NEMA 5-15R - Battery Type Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time 3 hour(s) - Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys - Reduces or eliminates bulky transformers resulting in lighter units for ease of handling - UPS recognizes when external battery packs are attached and automatically adjusts runtime - Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning - Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection - Provides actual kilowatt hours of usage for energy conscious users - Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics - Multiple outlet groups that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding - Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Reduces utlility costs, generates less heat - Provides temporary battery power when the utility power is out - Warns when a battery is not available to provide backup power - Periodic battery self-test ensures early detection of a battery that needs to be replaced
Description
APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U Features: - Output Power Capacity 800 Watts / 1000 VA - Nominal Output Voltage 120V - Output Frequency (sync to mains) 47 - 63 Hz - Crest Factor 3 : 1 - Output Connections (8) NEMA 5-15R - Battery Type Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time 3 hour(s) - Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys - Reduces or eliminates bulky transformers resulting in lighter units for ease of handling - UPS recognizes when external battery packs are attached and automatically adjusts runtime - Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning - Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection - Provides actual kilowatt hours of usage for energy conscious users - Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics - Multiple outlet groups that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding - Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Reduces utlility costs, generates less heat - Provides temporary battery power when the utility power is out - Warns when a battery is not available to provide backup power - Periodic battery self-test ensures early detection of a battery that needs to be replaced

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS X 1000VA Rack/Tower LCD 120V - SMX1000 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS X 1000VA Rack/Tower LCD 120V
SMX1000
APC Smart-UPS X 1000VA Rack/Tower LCD 120V SMX1000
APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U Features: - Output Power Capacity 800 Watts / 1000 VA - Nominal Output Voltage 120V - Output Frequency (sync to mains) 47 - 63 Hz - Crest Factor 3 : 1 - Output Connections (8) NEMA 5-15R - Battery Type Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time 3 hour(s) - Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys - Reduces or eliminates bulky transformers resulting in lighter units for ease of handling - UPS recognizes when external battery packs are attached and automatically adjusts runtime - Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning - Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection - Provides actual kilowatt hours of usage for energy conscious users - Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics - Multiple outlet groups that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding - Provides early-warning fault analysis on batteries enabling timely preventive maintenance - Reduces utlility costs, generates less heat - Provides temporary battery power when the utility power is out - Warns when a battery is not available to provide backup power - Periodic battery self-test ensures early detection of a battery that needs to be replaced

APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U
Features:
- Output Power Capacity 800 Watts / 1000 VA
- Nominal Output Voltage 120V
- Output Frequency (sync to mains) 47 - 63 Hz
- Crest Factor 3 : 1
- Output Connections (8) NEMA 5-15R
- Battery Type Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
- Typical recharge time 3 hour(s)
- Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys
- Reduces or eliminates bulky transformers resulting in lighter units for ease of handling
- UPS recognizes when external battery packs are attached and automatically adjusts runtime
- Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning
- Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection
- Provides actual kilowatt hours of usage for energy conscious users
- Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics
- Multiple outlet groups that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding
- Provides early-warning fault analysis on batteries enabling timely preventive maintenance
- Reduces utlility costs, generates less heat
- Provides temporary battery power when the utility power is out
- Warns when a battery is not available to provide backup power
- Periodic battery self-test ensures early detection of a battery that needs to be replaced

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMX1000
Product Name APC Smart-UPS X 1000VA Rack/Tower LCD 120V
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - AC-C-TEC2403-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details