TelephoneStuff.com MINUTEMAN Entrust Series 500VA Line-Interactive UPS ETR500

Description
Entrust Series 500VA Line-Interactive UPS (Uninterruptible Power Supply) line combines full-featured voltage regulation, spike and surge suppression, and battery backup into a slimline case style. The Entrust Series is versatile enough to support most computers or workstations in addition to small servers and network devices. There are eight total outlets on each model. Four provide surge protection and four provide surge and battery protection. Line-Interactive UPS Features: - UPS Technology - Line interactive - Input Voltage - AC 120 V - Input Voltage Range - AC 90 - 150 V - Input Voltage Range (Adjustable) - AC 0 - 160 V - Input Voltage Margin - 3% - Frequency Required - 50/60 Hz - Input Connector(s) - 1 x power NEMA 5-15 - Output Voltage - AC 120 V - Output connector(s) - 8 x power NEMA 5-15 - Power Output Connectors Details - 4 x power NEMA 5-15 (UPS and surge) ª 4 x power NEMA 5-15 (surge) - Max Electric Current - 10 A - Power Provided: 500 VA / 300 Watt - Dataline Surge Protection - Network/phone line - RJ-45 - Output Waveform - Sinewave - Surge Suppression - Standard - Energy Rating - 320 Joules - Circuit Protection - Circuit breaker
Description
Entrust Series 500VA Line-Interactive UPS (Uninterruptible Power Supply) line combines full-featured voltage regulation, spike and surge suppression, and battery backup into a slimline case style. The Entrust Series is versatile enough to support most computers or workstations in addition to small servers and network devices. There are eight total outlets on each model. Four provide surge protection and four provide surge and battery protection. Line-Interactive UPS Features: - UPS Technology - Line interactive - Input Voltage - AC 120 V - Input Voltage Range - AC 90 - 150 V - Input Voltage Range (Adjustable) - AC 0 - 160 V - Input Voltage Margin - 3% - Frequency Required - 50/60 Hz - Input Connector(s) - 1 x power NEMA 5-15 - Output Voltage - AC 120 V - Output connector(s) - 8 x power NEMA 5-15 - Power Output Connectors Details - 4 x power NEMA 5-15 (UPS and surge) ª 4 x power NEMA 5-15 (surge) - Max Electric Current - 10 A - Power Provided: 500 VA / 300 Watt - Dataline Surge Protection - Network/phone line - RJ-45 - Output Waveform - Sinewave - Surge Suppression - Standard - Energy Rating - 320 Joules - Circuit Protection - Circuit breaker

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Entrust Series 500VA Line-Interactive UPS - ETR500 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Entrust Series 500VA Line-Interactive UPS
ETR500
MINUTEMAN Entrust Series 500VA Line-Interactive UPS ETR500
Entrust Series 500VA Line-Interactive UPS (Uninterruptible Power Supply) line combines full-featured voltage regulation, spike and surge suppression, and battery backup into a slimline case style. The Entrust Series is versatile enough to support most computers or workstations in addition to small servers and network devices. There are eight total outlets on each model. Four provide surge protection and four provide surge and battery protection. Line-Interactive UPS Features: - UPS Technology - Line interactive - Input Voltage - AC 120 V - Input Voltage Range - AC 90 - 150 V - Input Voltage Range (Adjustable) - AC 0 - 160 V - Input Voltage Margin - 3% - Frequency Required - 50/60 Hz - Input Connector(s) - 1 x power NEMA 5-15 - Output Voltage - AC 120 V - Output connector(s) - 8 x power NEMA 5-15 - Power Output Connectors Details - 4 x power NEMA 5-15 (UPS and surge) ª 4 x power NEMA 5-15 (surge) - Max Electric Current - 10 A - Power Provided: 500 VA / 300 Watt - Dataline Surge Protection - Network/phone line - RJ-45 - Output Waveform - Sinewave - Surge Suppression - Standard - Energy Rating - 320 Joules - Circuit Protection - Circuit breaker

Entrust Series 500VA Line-Interactive UPS (Uninterruptible Power Supply) line combines full-featured voltage regulation, spike and surge suppression, and battery backup into a slimline case style. The Entrust Series is versatile enough to support most computers or workstations in addition to small servers and network devices. There are eight total outlets on each model. Four provide surge protection and four provide surge and battery protection.
Line-Interactive UPS Features:
- UPS Technology - Line interactive
- Input Voltage - AC 120 V
- Input Voltage Range - AC 90 - 150 V
- Input Voltage Range (Adjustable) - AC 0 - 160 V
- Input Voltage Margin - 3%
- Frequency Required - 50/60 Hz
- Input Connector(s) - 1 x power NEMA 5-15
- Output Voltage - AC 120 V
- Output connector(s) - 8 x power NEMA 5-15
- Power Output Connectors Details - 4 x power NEMA 5-15 (UPS and surge) ª 4 x power NEMA 5-15 (surge)
- Max Electric Current - 10 A
- Power Provided: 500 VA / 300 Watt
- Dataline Surge Protection - Network/phone line - RJ-45
- Output Waveform - Sinewave
- Surge Suppression - Standard
- Energy Rating - 320 Joules
- Circuit Protection - Circuit breaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number ETR500
Product Name MINUTEMAN Entrust Series 500VA Line-Interactive UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B1-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details