TelephoneStuff.com Tripp Lite SmartOnline 5000VA Hot-Swappable Modular UPS.. SU5000RT4U

Description
SmartOnline Hot-Swappable Modular UPS System offers on-line, double-conversion protection for server, network and telecommunications equipment. UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 5000VA / 5kVA on-line, double-conversion, extended run, 4U all-in-one rack / tower UPS - Maintains dual 208/120 or 240/120V output +/-3% during brownouts and overvoltages (4 wire split-phase input) - Simultaneous use of HID compliant USB port, serial port, SNMP/Web card slot, and EPO interface - front panel LCD digital display for real-time site electrical and detailed UPS operating parameters - Detachable plug & outlet panel with auto/manual bypass and fault tolerant design enables hot-swap UPS replacement without powering off connected equipment - Expandable runtime with optional BP192V12-3U external battery packs Package Content: - SU5000RT4U UPS System (with SUPDMB56 detachable PDU module) - USB, DB9 and EPO cabling - Rackmount installation kit for 4 post rack enclosures - Owner's manual and warranty information
Description
SmartOnline Hot-Swappable Modular UPS System offers on-line, double-conversion protection for server, network and telecommunications equipment. UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 5000VA / 5kVA on-line, double-conversion, extended run, 4U all-in-one rack / tower UPS - Maintains dual 208/120 or 240/120V output +/-3% during brownouts and overvoltages (4 wire split-phase input) - Simultaneous use of HID compliant USB port, serial port, SNMP/Web card slot, and EPO interface - front panel LCD digital display for real-time site electrical and detailed UPS operating parameters - Detachable plug & outlet panel with auto/manual bypass and fault tolerant design enables hot-swap UPS replacement without powering off connected equipment - Expandable runtime with optional BP192V12-3U external battery packs Package Content: - SU5000RT4U UPS System (with SUPDMB56 detachable PDU module) - USB, DB9 and EPO cabling - Rackmount installation kit for 4 post rack enclosures - Owner's manual and warranty information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartOnline 5000VA Hot-Swappable Modular UPS.. - SU5000RT4U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartOnline 5000VA Hot-Swappable Modular UPS..
SU5000RT4U
Tripp Lite SmartOnline 5000VA Hot-Swappable Modular UPS.. SU5000RT4U
SmartOnline Hot-Swappable Modular UPS System offers on-line, double-conversion protection for server, network and telecommunications equipment. UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19-inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 5000VA / 5kVA on-line, double-conversion, extended run, 4U all-in-one rack / tower UPS - Maintains dual 208/120 or 240/120V output +/-3% during brownouts and overvoltages (4 wire split-phase input) - Simultaneous use of HID compliant USB port, serial port, SNMP/Web card slot, and EPO interface - front panel LCD digital display for real-time site electrical and detailed UPS operating parameters - Detachable plug & outlet panel with auto/manual bypass and fault tolerant design enables hot-swap UPS replacement without powering off connected equipment - Expandable runtime with optional BP192V12-3U external battery packs Package Content: - SU5000RT4U UPS System (with SUPDMB56 detachable PDU module) - USB, DB9 and EPO cabling - Rackmount installation kit for 4 post rack enclosures - Owner's manual and warranty information

SmartOnline Hot-Swappable Modular UPS System offers on-line, double-conversion protection for server, network and telecommunications equipment.
UPS System Features:
- Ideal for protection of sensitive electronics in any application calling for upright tower or 19-inch rackmount UPS protection
- Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems
- 5000VA / 5kVA on-line, double-conversion, extended run, 4U all-in-one rack / tower UPS
- Maintains dual 208/120 or 240/120V output +/-3% during brownouts and overvoltages (4 wire split-phase input)
- Simultaneous use of HID compliant USB port, serial port, SNMP/Web card slot, and EPO interface - front panel LCD digital display for real-time site electrical and detailed UPS operating parameters
- Detachable plug & outlet panel with auto/manual bypass and fault tolerant design enables hot-swap UPS replacement without powering off connected equipment
- Expandable runtime with optional BP192V12-3U external battery packs
Package Content:
- SU5000RT4U UPS System (with SUPDMB56 detachable PDU module)
- USB, DB9 and EPO cabling
- Rackmount installation kit for 4 post rack enclosures
- Owner's manual and warranty information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU5000RT4U
Product Name Tripp Lite SmartOnline 5000VA Hot-Swappable Modular UPS..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00297 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details