TelephoneStuff.com Tripp Lite On-Line Sine Wave UPS System, 800 Watt Output SU1000RT2U

Description
Offers the most complete protection from blackouts, brownouts, spikes and line noise. Features pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation, and a SNMP and Web manageable optional accessory slot. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Common applications include high speed routers and large PBX telephone systems. Features: - 800 Watts output - 120 Volt output - Full load runtime:9 Min./ Half load runtime:18min. - Rack mount (2U), tower mount or stack - DB9 serial port for network interface - SNMP-compatible - 6 AC Outlets arranged in two individually switchable load banks that can be independently controlled - Removes harmonic distortion, fast electrical impulses and frequency fluctuations - Expandable runtime with multiple external battery packs (part# BP36V142U)
Description
Offers the most complete protection from blackouts, brownouts, spikes and line noise. Features pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation, and a SNMP and Web manageable optional accessory slot. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Common applications include high speed routers and large PBX telephone systems. Features: - 800 Watts output - 120 Volt output - Full load runtime:9 Min./ Half load runtime:18min. - Rack mount (2U), tower mount or stack - DB9 serial port for network interface - SNMP-compatible - 6 AC Outlets arranged in two individually switchable load banks that can be independently controlled - Removes harmonic distortion, fast electrical impulses and frequency fluctuations - Expandable runtime with multiple external battery packs (part# BP36V142U)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite On-Line Sine Wave UPS System, 800 Watt Output - SU1000RT2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite On-Line Sine Wave UPS System, 800 Watt Output
SU1000RT2U
Tripp Lite On-Line Sine Wave UPS System, 800 Watt Output SU1000RT2U
Offers the most complete protection from blackouts, brownouts, spikes and line noise. Features pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation, and a SNMP and Web manageable optional accessory slot. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Common applications include high speed routers and large PBX telephone systems. Features: - 800 Watts output - 120 Volt output - Full load runtime:9 Min./ Half load runtime:18min. - Rack mount (2U), tower mount or stack - DB9 serial port for network interface - SNMP-compatible - 6 AC Outlets arranged in two individually switchable load banks that can be independently controlled - Removes harmonic distortion, fast electrical impulses and frequency fluctuations - Expandable runtime with multiple external battery packs (part# BP36V142U)

Offers the most complete protection from blackouts, brownouts, spikes and line noise. Features pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation, and a SNMP and Web manageable optional accessory slot. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Common applications include high speed routers and large PBX telephone systems.
Features:
- 800 Watts output
- 120 Volt output
- Full load runtime:9 Min./ Half load runtime:18min.
- Rack mount (2U), tower mount or stack
- DB9 serial port for network interface
- SNMP-compatible
- 6 AC Outlets arranged in two individually switchable load banks that can be independently controlled
- Removes harmonic distortion, fast electrical impulses and frequency fluctuations
- Expandable runtime with multiple external battery packs (part# BP36V142U)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU1000RT2U
Product Name Tripp Lite On-Line Sine Wave UPS System, 800 Watt Output
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00406 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 7894079 - RS Components, Ltd.
Specs
Technology Battery charger
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details