TelephoneStuff.com Chatsworth Products Enterprise UPS By MINUTEMAN 230 Volt -.. 13451

Description
The MINUTEMAN Enterprise Series Uninterruptible Power Supply (UPS) provides the best power protection available for computer, data storage, network and telecommunications equipment stored in CPI Racks and Cabinets. UPS corrects variations in line power due to line "noise" and harmonics, power surges, power sags (brownouts), variable frequencies, variable voltages, power spikes and transients, and the temporary loss of power (blackouts). All Enterprise UPS include internal batteries, and current and voltage conditioning circuits. Features: - Each UPS includes browser-based software that monitors power conditions and notifies users of problems via e-mail or page - Provide a continuous, true sinewave output from line power - Independent battery chargers ensure constant readiness - Browser-based power monitoring and e-mail/pager alarm with included software - IP addressable with SNMP card (not included) - NEMA or IEC style outlets, and fax/modem/phone line protection - Rack-mount brackets included. Attaches to 19” wide 2-post rack - A 4-post mounting bracket accessory is recommended when used in CPI cabinets
Description
The MINUTEMAN Enterprise Series Uninterruptible Power Supply (UPS) provides the best power protection available for computer, data storage, network and telecommunications equipment stored in CPI Racks and Cabinets. UPS corrects variations in line power due to line "noise" and harmonics, power surges, power sags (brownouts), variable frequencies, variable voltages, power spikes and transients, and the temporary loss of power (blackouts). All Enterprise UPS include internal batteries, and current and voltage conditioning circuits. Features: - Each UPS includes browser-based software that monitors power conditions and notifies users of problems via e-mail or page - Provide a continuous, true sinewave output from line power - Independent battery chargers ensure constant readiness - Browser-based power monitoring and e-mail/pager alarm with included software - IP addressable with SNMP card (not included) - NEMA or IEC style outlets, and fax/modem/phone line protection - Rack-mount brackets included. Attaches to 19” wide 2-post rack - A 4-post mounting bracket accessory is recommended when used in CPI cabinets

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Enterprise UPS By MINUTEMAN 230 Volt -.. - 13451 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Enterprise UPS By MINUTEMAN 230 Volt -..
13451
Chatsworth Products Enterprise UPS By MINUTEMAN 230 Volt -.. 13451
The MINUTEMAN Enterprise Series Uninterruptible Power Supply (UPS) provides the best power protection available for computer, data storage, network and telecommunications equipment stored in CPI Racks and Cabinets. UPS corrects variations in line power due to line "noise" and harmonics, power surges, power sags (brownouts), variable frequencies, variable voltages, power spikes and transients, and the temporary loss of power (blackouts). All Enterprise UPS include internal batteries, and current and voltage conditioning circuits. Features: - Each UPS includes browser-based software that monitors power conditions and notifies users of problems via e-mail or page - Provide a continuous, true sinewave output from line power - Independent battery chargers ensure constant readiness - Browser-based power monitoring and e-mail/pager alarm with included software - IP addressable with SNMP card (not included) - NEMA or IEC style outlets, and fax/modem/phone line protection - Rack-mount brackets included. Attaches to 19” wide 2-post rack - A 4-post mounting bracket accessory is recommended when used in CPI cabinets

The MINUTEMAN Enterprise Series Uninterruptible Power Supply (UPS) provides the best power protection available for computer, data storage, network and telecommunications equipment stored in CPI Racks and Cabinets.
UPS corrects variations in line power due to line "noise" and harmonics, power surges, power sags (brownouts), variable frequencies, variable voltages, power spikes and transients, and the temporary loss of power (blackouts). All Enterprise UPS include internal batteries, and current and voltage conditioning circuits.
Features:
- Each UPS includes browser-based software that monitors power conditions and notifies users of problems via e-mail or page
- Provide a continuous, true sinewave output from line power
- Independent battery chargers ensure constant readiness
- Browser-based power monitoring and e-mail/pager alarm with included software
- IP addressable with SNMP card (not included)
- NEMA or IEC style outlets, and fax/modem/phone line protection
- Rack-mount brackets included. Attaches to 19” wide 2-post rack
- A 4-post mounting bracket accessory is recommended when used in CPI cabinets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number 13451
Product Name Chatsworth Products Enterprise UPS By MINUTEMAN 230 Volt -..
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10480 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 1880187 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details