TelephoneStuff.com APC Smart-UPS 2200VA USB & Serial RM 2U 120V SUA2200RM2U

Description
Smart-UPS 2200VA USB & Serial RM 2U 120V. Interface port DB-9 RS-232, SmartSlot, USB, rack height is 2 U. Includes CD with software, country-specific detachable power cord, rack mounting support rails, smart UPS signalling RS-232 cable, USB cable, and user manual. Features: - Output power capacity: 2200 VA / 1980 watts - Nominal input voltage: 120V - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical backup time: - At half load: 15.7 minutes (990 Watts) - At full load: 5.2 minutes (1980 Watts) - Net weight: 96 lbs. ( 43.64 kg )
Description
Smart-UPS 2200VA USB & Serial RM 2U 120V. Interface port DB-9 RS-232, SmartSlot, USB, rack height is 2 U. Includes CD with software, country-specific detachable power cord, rack mounting support rails, smart UPS signalling RS-232 cable, USB cable, and user manual. Features: - Output power capacity: 2200 VA / 1980 watts - Nominal input voltage: 120V - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical backup time: - At half load: 15.7 minutes (990 Watts) - At full load: 5.2 minutes (1980 Watts) - Net weight: 96 lbs. ( 43.64 kg )

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 2200VA USB & Serial RM 2U 120V - SUA2200RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 2200VA USB & Serial RM 2U 120V
SUA2200RM2U
APC Smart-UPS 2200VA USB & Serial RM 2U 120V SUA2200RM2U
Smart-UPS 2200VA USB & Serial RM 2U 120V. Interface port DB-9 RS-232, SmartSlot, USB, rack height is 2 U. Includes CD with software, country-specific detachable power cord, rack mounting support rails, smart UPS signalling RS-232 cable, USB cable, and user manual. Features: - Output power capacity: 2200 VA / 1980 watts - Nominal input voltage: 120V - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical backup time: - At half load: 15.7 minutes (990 Watts) - At full load: 5.2 minutes (1980 Watts) - Net weight: 96 lbs. ( 43.64 kg )

Smart-UPS 2200VA USB & Serial RM 2U 120V. Interface port DB-9 RS-232, SmartSlot, USB, rack height is 2 U.
Includes CD with software, country-specific detachable power cord, rack mounting support rails, smart UPS signalling RS-232 cable, USB cable, and user manual.
Features:
- Output power capacity: 2200 VA / 1980 watts
- Nominal input voltage: 120V
- Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
- Typical backup time:
- At half load: 15.7 minutes (990 Watts)
- At full load: 5.2 minutes (1980 Watts)
- Net weight: 96 lbs. ( 43.64 kg )

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA2200RM2U
Product Name APC Smart-UPS 2200VA USB & Serial RM 2U 120V
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-05 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 7158822 - RS Components, Ltd.
Specs
Technology Line interactive
View Details