TelephoneStuff.com APC Smart-UPS XL 2200VA SU2200XLTNET

Description
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Power conditioning
Description
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Power conditioning

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS XL 2200VA - SU2200XLTNET - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS XL 2200VA
SU2200XLTNET
APC Smart-UPS XL 2200VA SU2200XLTNET
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Power conditioning

Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not.
Features
- Adjustable voltage sensitivity
- Adjustable voltage-transfer points
- Power conditioning

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU2200XLTNET
Product Name APC Smart-UPS XL 2200VA
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10459 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 2558482 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details