TelephoneStuff.com Tripp Lite Smart 700 Rack Mount Intelligent Network UPS.. SMART700RM

Description
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Fits standard 19" rack and includes Tripp Lite's PowerAlert Software and Network Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 700 NET in 19" rackmount - 700VA - 450 watts - 120V output - Rackspace: 3U - 8 AC - 15 amp receptacles - Diagnostic LED's - indicate 17 performance functions - "Hot Swap" battery capabilities - Backup time: 28 min. at 1/2 load, 12 min. at full load - Line-interactive with 4 levels of AVR - 1 DB9 serial port for network interface; SNMP compatible - 12' power cord
Description
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Fits standard 19" rack and includes Tripp Lite's PowerAlert Software and Network Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 700 NET in 19" rackmount - 700VA - 450 watts - 120V output - Rackspace: 3U - 8 AC - 15 amp receptacles - Diagnostic LED's - indicate 17 performance functions - "Hot Swap" battery capabilities - Backup time: 28 min. at 1/2 load, 12 min. at full load - Line-interactive with 4 levels of AVR - 1 DB9 serial port for network interface; SNMP compatible - 12' power cord

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 700  Rack Mount Intelligent Network UPS.. - SMART700RM - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 700 Rack Mount Intelligent Network UPS..
SMART700RM
Tripp Lite Smart 700 Rack Mount Intelligent Network UPS.. SMART700RM
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Fits standard 19" rack and includes Tripp Lite's PowerAlert Software and Network Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 700 NET in 19" rackmount - 700VA - 450 watts - 120V output - Rackspace: 3U - 8 AC - 15 amp receptacles - Diagnostic LED's - indicate 17 performance functions - "Hot Swap" battery capabilities - Backup time: 28 min. at 1/2 load, 12 min. at full load - Line-interactive with 4 levels of AVR - 1 DB9 serial port for network interface; SNMP compatible - 12' power cord

The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Fits standard 19" rack and includes Tripp Lite's PowerAlert Software and Network Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network.
Features:
- 700 NET in 19" rackmount
- 700VA
- 450 watts
- 120V output
- Rackspace: 3U
- 8 AC - 15 amp receptacles
- Diagnostic LED's - indicate 17 performance functions
- "Hot Swap" battery capabilities
- Backup time: 28 min. at 1/2 load, 12 min. at full load
- Line-interactive with 4 levels of AVR
- 1 DB9 serial port for network interface; SNMP compatible
- 12' power cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART700RM
Product Name Tripp Lite Smart 700 Rack Mount Intelligent Network UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10128 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.8 kVA
View Details
Uninterruptible Power Supplies - 2877227 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details