TelephoneStuff.com APC Smart-UPS 2200VA USB & Serial 120V SUA2200

Description
APC Smart-UPS, 2200VA/1980W, Input 120V/Output 120V, Interface Port DB-9 RS-232, USB, SmartSlot. Includes CD with software, smart UPS signalling RS-232 cable, USB cable, and user manual. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Audible alarms
Description
APC Smart-UPS, 2200VA/1980W, Input 120V/Output 120V, Interface Port DB-9 RS-232, USB, SmartSlot. Includes CD with software, smart UPS signalling RS-232 cable, USB cable, and user manual. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Audible alarms

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 2200VA USB & Serial 120V - SUA2200 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 2200VA USB & Serial 120V
SUA2200
APC Smart-UPS 2200VA USB & Serial 120V SUA2200
APC Smart-UPS, 2200VA/1980W, Input 120V/Output 120V, Interface Port DB-9 RS-232, USB, SmartSlot. Includes CD with software, smart UPS signalling RS-232 cable, USB cable, and user manual. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Audible alarms

APC Smart-UPS, 2200VA/1980W, Input 120V/Output 120V, Interface Port DB-9 RS-232, USB, SmartSlot. Includes CD with software, smart UPS signalling RS-232 cable, USB cable, and user manual.
Features:
- Adjustable voltage sensitivity
- Adjustable voltage-transfer points
- Audible alarms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA2200
Product Name APC Smart-UPS 2200VA USB & Serial 120V
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 7688887 - RS Components, Ltd.
Specs
Technology Line interactive, online
View Details