TelephoneStuff.com Tripp Lite Internet Office 500VA Tower Standby 120V UPS.. INTERNETOFFICE500

Description
Internet Office 500VA Tower Standby 120V UPS with USB Port offers UPS battery support, plus complete AC and tel/Ethernet modem line surge suppression. Features: - Supports entry level PC systems for up to 30 min. during brownouts and power failures, enabling safe system shutdown - Supports a max load of 500VA/280W for 4 min and a half load of 250VA/140W for 15 min - Supplies battery-derived AC output during brownouts starting at 99V and overvoltages starting at 147V; user adjustment allows fine tuning of brownout response to any setting from 83V to 99V - Attractive gray tower configuration - USB port enables safe unattended shutdown without data loss during extended power failures; includes USB cable - USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - Built-in dataline suppression jacks protect a single dialup phone/DSL line or network Ethernet line connection - Built-in audible alarm and 3 front-panel LEDs indicate line power, battery power and battery low/replace status - 500VA/280W power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment - Output Volt Amp Capacity: 500VA - Output Watt Capacity: 280 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 4 minutes (280w) - Half Load Runtime: 15 minutes (140w)
Description
Internet Office 500VA Tower Standby 120V UPS with USB Port offers UPS battery support, plus complete AC and tel/Ethernet modem line surge suppression. Features: - Supports entry level PC systems for up to 30 min. during brownouts and power failures, enabling safe system shutdown - Supports a max load of 500VA/280W for 4 min and a half load of 250VA/140W for 15 min - Supplies battery-derived AC output during brownouts starting at 99V and overvoltages starting at 147V; user adjustment allows fine tuning of brownout response to any setting from 83V to 99V - Attractive gray tower configuration - USB port enables safe unattended shutdown without data loss during extended power failures; includes USB cable - USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - Built-in dataline suppression jacks protect a single dialup phone/DSL line or network Ethernet line connection - Built-in audible alarm and 3 front-panel LEDs indicate line power, battery power and battery low/replace status - 500VA/280W power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment - Output Volt Amp Capacity: 500VA - Output Watt Capacity: 280 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 4 minutes (280w) - Half Load Runtime: 15 minutes (140w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Internet Office 500VA Tower Standby 120V UPS.. - INTERNETOFFICE500 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Internet Office 500VA Tower Standby 120V UPS..
INTERNETOFFICE500
Tripp Lite Internet Office 500VA Tower Standby 120V UPS.. INTERNETOFFICE500
Internet Office 500VA Tower Standby 120V UPS with USB Port offers UPS battery support, plus complete AC and tel/Ethernet modem line surge suppression. Features: - Supports entry level PC systems for up to 30 min. during brownouts and power failures, enabling safe system shutdown - Supports a max load of 500VA/280W for 4 min and a half load of 250VA/140W for 15 min - Supplies battery-derived AC output during brownouts starting at 99V and overvoltages starting at 147V; user adjustment allows fine tuning of brownout response to any setting from 83V to 99V - Attractive gray tower configuration - USB port enables safe unattended shutdown without data loss during extended power failures; includes USB cable - USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - Built-in dataline suppression jacks protect a single dialup phone/DSL line or network Ethernet line connection - Built-in audible alarm and 3 front-panel LEDs indicate line power, battery power and battery low/replace status - 500VA/280W power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment - Output Volt Amp Capacity: 500VA - Output Watt Capacity: 280 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 4 minutes (280w) - Half Load Runtime: 15 minutes (140w)

Internet Office 500VA Tower Standby 120V UPS with USB Port offers UPS battery support, plus complete AC and tel/Ethernet modem line surge suppression.
Features:
- Supports entry level PC systems for up to 30 min. during brownouts and power failures, enabling safe system shutdown
- Supports a max load of 500VA/280W for 4 min and a half load of 250VA/140W for 15 min
- Supplies battery-derived AC output during brownouts starting at 99V and overvoltages starting at 147V; user adjustment allows fine tuning of brownout response to any setting from 83V to 99V
- Attractive gray tower configuration
- USB port enables safe unattended shutdown without data loss during extended power failures; includes USB cable
- USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity
- Built-in dataline suppression jacks protect a single dialup phone/DSL line or network Ethernet line connection
- Built-in audible alarm and 3 front-panel LEDs indicate line power, battery power and battery low/replace status
- 500VA/280W power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment
- Output Volt Amp Capacity: 500VA
- Output Watt Capacity: 280 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Six 5-15R outlets
- Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets
- Full Load Runtime: 4 minutes (280w)
- Half Load Runtime: 15 minutes (140w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number INTERNETOFFICE500
Product Name Tripp Lite Internet Office 500VA Tower Standby 120V UPS..
Volt-Amp Rating 0.5000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10340 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 688362 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details