Line Interactive UPS System with 550VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages.
Features:
- PowerAlert Monitoring Software: Enables safe unattended system shutdown in the case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83 and reduces overvoltages up to 147 back to usable 120V
nominal levels
- 8 outlets, two of which are widely spaced to accommodate large transformer plugs without blocking outlets
- 4 battery supported outlets protect computer, monitor and vital system peripherals
- 4 additional surge suppression-only outlets for printers and other system accessories not requiring battery support
- Provides battery derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages
- 550VA/300 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics
- Supports entry-level PC systems up to 17 minutes during blackout conditions
- Built-in single line Tel/DSL line surge suppression protects modem, fax machine or cordless phone
- Hot swappable user battery replacement supported via battery access door
- Space saving, ultra-compact housing fits almost anywhere
- Keyhole mounting flanges enable secure wall mount installation
- Audible alarm and front panel LEDs offer status information regarding line and battery power operation
Package Contents:
- (1) AVR550U UPS System
- (1) PowerAlert Software CD
- (1) USB Cable
- (1) Phone Cable
| TelephoneStuff.com | |
|---|---|
| Product Category | Uninterruptible Power Supplies (UPS) |
| Product Number | AVR550U |
| Product Name | Tripp Lite AVR Series Line Interactive UPS System with.. |
| Technology | Line-interactive |