TelephoneStuff.com MINUTEMAN 700 VA Line Interactive UPS with 8 Outlets PRO700LCD

Description
700 VA Line Interactive UPS with 8 Outlets offers complete protection from all electrical problems, including spikes, surges, sags, brownouts, and blackouts, while occupying little desktop or floor space. Features: - Designed for PCs, telephone and security systems, and data communications - Protects equipment from harmful AC power surges and spikes - Provides battery backup to equipment during a blackout - Minuteman SentryPlus power management and diagnostic software provides added control and allows unattended PC shutdown (for use on individual PCs or multiple workstations or networks). - Built-in boost and buck AVR (Automatic Voltage Regulation) function compensates for broader range of AC voltage situations like surges and spikes, saving internal battery power for blackouts and extending the life of the batteries - Integrated USB port for software communications (USB cable included) - Hot-swappable batteries for easy battery replacement - Independent battery bypass allows UPS to provide voltage regulation with surge or spike protection even when batteries are weak or dead - Phone / modem RJ-11 protection - Network RJ-45 protection - Full Load Back-up Time: 7.7 minutes - Half Load Back-up Time: 18.4 minutes - Device type: Uninterruptible Power Supply - Input Plug Type: 5-15P - Input Voltage: 120 - Number of fully protected outlets: 6 (5-15R) - Number of surge protected only outlets: 2 (5-15R)
Description
700 VA Line Interactive UPS with 8 Outlets offers complete protection from all electrical problems, including spikes, surges, sags, brownouts, and blackouts, while occupying little desktop or floor space. Features: - Designed for PCs, telephone and security systems, and data communications - Protects equipment from harmful AC power surges and spikes - Provides battery backup to equipment during a blackout - Minuteman SentryPlus power management and diagnostic software provides added control and allows unattended PC shutdown (for use on individual PCs or multiple workstations or networks). - Built-in boost and buck AVR (Automatic Voltage Regulation) function compensates for broader range of AC voltage situations like surges and spikes, saving internal battery power for blackouts and extending the life of the batteries - Integrated USB port for software communications (USB cable included) - Hot-swappable batteries for easy battery replacement - Independent battery bypass allows UPS to provide voltage regulation with surge or spike protection even when batteries are weak or dead - Phone / modem RJ-11 protection - Network RJ-45 protection - Full Load Back-up Time: 7.7 minutes - Half Load Back-up Time: 18.4 minutes - Device type: Uninterruptible Power Supply - Input Plug Type: 5-15P - Input Voltage: 120 - Number of fully protected outlets: 6 (5-15R) - Number of surge protected only outlets: 2 (5-15R)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 700 VA Line Interactive UPS with 8 Outlets - PRO700LCD - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 700 VA Line Interactive UPS with 8 Outlets
PRO700LCD
MINUTEMAN 700 VA Line Interactive UPS with 8 Outlets PRO700LCD
700 VA Line Interactive UPS with 8 Outlets offers complete protection from all electrical problems, including spikes, surges, sags, brownouts, and blackouts, while occupying little desktop or floor space. Features: - Designed for PCs, telephone and security systems, and data communications - Protects equipment from harmful AC power surges and spikes - Provides battery backup to equipment during a blackout - Minuteman SentryPlus power management and diagnostic software provides added control and allows unattended PC shutdown (for use on individual PCs or multiple workstations or networks). - Built-in boost and buck AVR (Automatic Voltage Regulation) function compensates for broader range of AC voltage situations like surges and spikes, saving internal battery power for blackouts and extending the life of the batteries - Integrated USB port for software communications (USB cable included) - Hot-swappable batteries for easy battery replacement - Independent battery bypass allows UPS to provide voltage regulation with surge or spike protection even when batteries are weak or dead - Phone / modem RJ-11 protection - Network RJ-45 protection - Full Load Back-up Time: 7.7 minutes - Half Load Back-up Time: 18.4 minutes - Device type: Uninterruptible Power Supply - Input Plug Type: 5-15P - Input Voltage: 120 - Number of fully protected outlets: 6 (5-15R) - Number of surge protected only outlets: 2 (5-15R)

700 VA Line Interactive UPS with 8 Outlets offers complete protection from all electrical problems, including spikes, surges, sags, brownouts, and blackouts, while occupying little desktop or floor space.
Features:
- Designed for PCs, telephone and security systems, and data communications
- Protects equipment from harmful AC power surges and spikes
- Provides battery backup to equipment during a blackout
- Minuteman SentryPlus power management and diagnostic software provides added control and allows unattended PC shutdown (for use on individual PCs or multiple workstations or networks).
- Built-in boost and buck AVR (Automatic Voltage Regulation) function compensates for broader range of AC voltage situations like surges and spikes, saving internal battery power for blackouts and extending the life of the batteries
- Integrated USB port for software communications (USB cable included)
- Hot-swappable batteries for easy battery replacement
- Independent battery bypass allows UPS to provide voltage regulation with surge or spike protection even when batteries are weak or dead
- Phone / modem RJ-11 protection
- Network RJ-45 protection
- Full Load Back-up Time: 7.7 minutes
- Half Load Back-up Time: 18.4 minutes
- Device type: Uninterruptible Power Supply
- Input Plug Type: 5-15P
- Input Voltage: 120
- Number of fully protected outlets: 6 (5-15R)
- Number of surge protected only outlets: 2 (5-15R)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number PRO700LCD
Product Name MINUTEMAN 700 VA Line Interactive UPS with 8 Outlets
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10455 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details