TelephoneStuff.com Tripp Lite OmniVS Series 800VA Line-Interactive Tower 120V.. OMNIVS800

Description
OmniVS Series 800VA Line-Interactive Tower 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, inter-networking equipment and other sensitive electronics. Features: - Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 6 UPS battery supported/surge protected outlets, plus 1 additional surge suppression-only outlet - Built-in HID-compliant USB port, PowerAlert UPS power management software, and cabling provide monitoring of in-depth site power conditions, full UPS status and fault warnings, and output load level - HID-compliant USB port also enables direct integration with built-in power management and auto-shutdown features of Windows and MAC OS X - Single line phone/Ethernet suppression jacks protects standard dialup/DSL, or Ethernet connections - Audible alarm and 4 front panel LEDs offer complete UPS and line power status information - 800VA/475 watt power handling ability supports a variety of sensitive electronic equipment - 3.5 minutes full load runtime (800VA), 11.5 minutes half load runtime (400VA) - Supports battery replacement via built-in access panel - Output Volt Amp Capacity: 800VA - Output Watt Capacity: 475 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Seven 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 1 surge-only outlets - Full Load Runtime: 3.5 minutes (475w) - Half Load Runtime: 11.5 minutes (240w)
Description
OmniVS Series 800VA Line-Interactive Tower 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, inter-networking equipment and other sensitive electronics. Features: - Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 6 UPS battery supported/surge protected outlets, plus 1 additional surge suppression-only outlet - Built-in HID-compliant USB port, PowerAlert UPS power management software, and cabling provide monitoring of in-depth site power conditions, full UPS status and fault warnings, and output load level - HID-compliant USB port also enables direct integration with built-in power management and auto-shutdown features of Windows and MAC OS X - Single line phone/Ethernet suppression jacks protects standard dialup/DSL, or Ethernet connections - Audible alarm and 4 front panel LEDs offer complete UPS and line power status information - 800VA/475 watt power handling ability supports a variety of sensitive electronic equipment - 3.5 minutes full load runtime (800VA), 11.5 minutes half load runtime (400VA) - Supports battery replacement via built-in access panel - Output Volt Amp Capacity: 800VA - Output Watt Capacity: 475 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Seven 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 1 surge-only outlets - Full Load Runtime: 3.5 minutes (475w) - Half Load Runtime: 11.5 minutes (240w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite OmniVS Series 800VA Line-Interactive Tower 120V.. - OMNIVS800 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite OmniVS Series 800VA Line-Interactive Tower 120V..
OMNIVS800
Tripp Lite OmniVS Series 800VA Line-Interactive Tower 120V.. OMNIVS800
OmniVS Series 800VA Line-Interactive Tower 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, inter-networking equipment and other sensitive electronics. Features: - Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 6 UPS battery supported/surge protected outlets, plus 1 additional surge suppression-only outlet - Built-in HID-compliant USB port, PowerAlert UPS power management software, and cabling provide monitoring of in-depth site power conditions, full UPS status and fault warnings, and output load level - HID-compliant USB port also enables direct integration with built-in power management and auto-shutdown features of Windows and MAC OS X - Single line phone/Ethernet suppression jacks protects standard dialup/DSL, or Ethernet connections - Audible alarm and 4 front panel LEDs offer complete UPS and line power status information - 800VA/475 watt power handling ability supports a variety of sensitive electronic equipment - 3.5 minutes full load runtime (800VA), 11.5 minutes half load runtime (400VA) - Supports battery replacement via built-in access panel - Output Volt Amp Capacity: 800VA - Output Watt Capacity: 475 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Seven 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 1 surge-only outlets - Full Load Runtime: 3.5 minutes (475w) - Half Load Runtime: 11.5 minutes (240w)

OmniVS Series 800VA Line-Interactive Tower 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, inter-networking equipment and other sensitive electronics.
Features:
- Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss
- Regulates brownouts as low as 89 volts back to usable levels without using battery power
- 6 UPS battery supported/surge protected outlets, plus 1 additional surge suppression-only outlet
- Built-in HID-compliant USB port, PowerAlert UPS power management software, and cabling provide monitoring of in-depth site power conditions, full UPS status and fault warnings, and output load level
- HID-compliant USB port also enables direct integration with built-in power management and auto-shutdown features of Windows and MAC OS X
- Single line phone/Ethernet suppression jacks protects standard dialup/DSL, or Ethernet connections
- Audible alarm and 4 front panel LEDs offer complete UPS and line power status information
- 800VA/475 watt power handling ability supports a variety of sensitive electronic equipment
- 3.5 minutes full load runtime (800VA), 11.5 minutes half load runtime (400VA)
- Supports battery replacement via built-in access panel
- Output Volt Amp Capacity: 800VA
- Output Watt Capacity: 475 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Seven 5-15R outlets
- Surge Suppression Only Outlets: 6 UPS outlets, 1 surge-only outlets
- Full Load Runtime: 3.5 minutes (475w)
- Half Load Runtime: 11.5 minutes (240w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNIVS800
Product Name Tripp Lite OmniVS Series 800VA Line-Interactive Tower 120V..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00420 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supplies - 2558490 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details