TelephoneStuff.com Tripp Lite SmartPro 3U Rack/Tower Extended Run UPS SMX5000RTXL3U

Description
SmartPro 3U Rack/Tower Extended Run UPS line interactive UPS for server, network and telecommmunications equipment that protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges. Features: - 5000VA/3750 Watt max. output power capacity compatible with International 230V 50/60Hz input voltage - 3U Rack/tower UPS installs in standard 19 inch rack enclosures with an installed depth of only 75 cm - Line Interactive Automatic Voltage Regulation (AVR) corrects 230V nominal input from 170 to 282VAC back to usable 230V levels without consuming battery power - AVR circuits boost undervoltages from 170 to 199V by 12% and reduce overvoltages from 245 to 282V by 12% - Network interfaces support simultaneous communications via USB, DB9 serial or contact closure - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff and activate self-test - Built-in Emergency Power Off (EPO) interface with cable - Sine wave output in AC and battery mode - Expandable runtime with optional external battery packs - Half/full load runtime of 27/10 minutes with internal batteries - Includes 11 output receptacles (3 C19 / 8 C13) - Hardwire input AC connection - 3 Stage metered LEDs offer current monitoring and battery charge level - Mains power and voltage regulation LEDs offer at-a-glance power status information - Front panel switches support self-test and alarm cancel functions - Included adjustable mounting rails support installation in 4 post 19 inch racks - Supports 2 post rackmount installation - Supports upright tower placement - CE, GOST, SASO Listed
Description
SmartPro 3U Rack/Tower Extended Run UPS line interactive UPS for server, network and telecommmunications equipment that protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges. Features: - 5000VA/3750 Watt max. output power capacity compatible with International 230V 50/60Hz input voltage - 3U Rack/tower UPS installs in standard 19 inch rack enclosures with an installed depth of only 75 cm - Line Interactive Automatic Voltage Regulation (AVR) corrects 230V nominal input from 170 to 282VAC back to usable 230V levels without consuming battery power - AVR circuits boost undervoltages from 170 to 199V by 12% and reduce overvoltages from 245 to 282V by 12% - Network interfaces support simultaneous communications via USB, DB9 serial or contact closure - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff and activate self-test - Built-in Emergency Power Off (EPO) interface with cable - Sine wave output in AC and battery mode - Expandable runtime with optional external battery packs - Half/full load runtime of 27/10 minutes with internal batteries - Includes 11 output receptacles (3 C19 / 8 C13) - Hardwire input AC connection - 3 Stage metered LEDs offer current monitoring and battery charge level - Mains power and voltage regulation LEDs offer at-a-glance power status information - Front panel switches support self-test and alarm cancel functions - Included adjustable mounting rails support installation in 4 post 19 inch racks - Supports 2 post rackmount installation - Supports upright tower placement - CE, GOST, SASO Listed

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartPro 3U Rack/Tower Extended Run UPS - SMX5000RTXL3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartPro 3U Rack/Tower Extended Run UPS
SMX5000RTXL3U
Tripp Lite SmartPro 3U Rack/Tower Extended Run UPS SMX5000RTXL3U
SmartPro 3U Rack/Tower Extended Run UPS line interactive UPS for server, network and telecommmunications equipment that protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges. Features: - 5000VA/3750 Watt max. output power capacity compatible with International 230V 50/60Hz input voltage - 3U Rack/tower UPS installs in standard 19 inch rack enclosures with an installed depth of only 75 cm - Line Interactive Automatic Voltage Regulation (AVR) corrects 230V nominal input from 170 to 282VAC back to usable 230V levels without consuming battery power - AVR circuits boost undervoltages from 170 to 199V by 12% and reduce overvoltages from 245 to 282V by 12% - Network interfaces support simultaneous communications via USB, DB9 serial or contact closure - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff and activate self-test - Built-in Emergency Power Off (EPO) interface with cable - Sine wave output in AC and battery mode - Expandable runtime with optional external battery packs - Half/full load runtime of 27/10 minutes with internal batteries - Includes 11 output receptacles (3 C19 / 8 C13) - Hardwire input AC connection - 3 Stage metered LEDs offer current monitoring and battery charge level - Mains power and voltage regulation LEDs offer at-a-glance power status information - Front panel switches support self-test and alarm cancel functions - Included adjustable mounting rails support installation in 4 post 19 inch racks - Supports 2 post rackmount installation - Supports upright tower placement - CE, GOST, SASO Listed

SmartPro 3U Rack/Tower Extended Run UPS line interactive UPS for server, network and telecommmunications equipment that protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges.
Features:
- 5000VA/3750 Watt max. output power capacity compatible with International 230V 50/60Hz input voltage
- 3U Rack/tower UPS installs in standard 19 inch rack enclosures with an installed depth of only 75 cm
- Line Interactive Automatic Voltage Regulation (AVR) corrects 230V nominal input from 170 to 282VAC back to usable 230V levels without consuming battery power
- AVR circuits boost undervoltages from 170 to 199V by 12% and reduce overvoltages from 245 to 282V by 12%
- Network interfaces support simultaneous communications via USB, DB9 serial or contact closure
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff and activate self-test
- Built-in Emergency Power Off (EPO) interface with cable
- Sine wave output in AC and battery mode
- Expandable runtime with optional external battery packs
- Half/full load runtime of 27/10 minutes with internal batteries
- Includes 11 output receptacles (3 C19 / 8 C13)
- Hardwire input AC connection
- 3 Stage metered LEDs offer current monitoring and battery charge level
- Mains power and voltage regulation LEDs offer at-a-glance power status information
- Front panel switches support self-test and alarm cancel functions
- Included adjustable mounting rails support installation in 4 post 19 inch racks
- Supports 2 post rackmount installation
- Supports upright tower placement
- CE, GOST, SASO Listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMX5000RTXL3U
Product Name Tripp Lite SmartPro 3U Rack/Tower Extended Run UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10397 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.5000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details