TelephoneStuff.com MINUTEMAN Pro 1000 VA Line- Interactive UPS MMN-PRO-1000

Description
Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable. Features: - Line-interactive voltage regulation - Hot-swappable batteries - Fax/modem/data protection - Surge only receptacle - Includes MINUTEMAN Sentry Power Management Software CD and communications cable
Description
Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable. Features: - Line-interactive voltage regulation - Hot-swappable batteries - Fax/modem/data protection - Surge only receptacle - Includes MINUTEMAN Sentry Power Management Software CD and communications cable

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Pro 1000 VA Line- Interactive UPS - MMN-PRO-1000 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Pro 1000 VA Line- Interactive UPS
MMN-PRO-1000
MINUTEMAN Pro 1000 VA Line- Interactive UPS MMN-PRO-1000
Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable. Features: - Line-interactive voltage regulation - Hot-swappable batteries - Fax/modem/data protection - Surge only receptacle - Includes MINUTEMAN Sentry Power Management Software CD and communications cable

Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable.
Features:
- Line-interactive voltage regulation
- Hot-swappable batteries
- Fax/modem/data protection
- Surge only receptacle
- Includes MINUTEMAN Sentry Power Management Software CD and communications cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MMN-PRO-1000
Product Name MINUTEMAN Pro 1000 VA Line- Interactive UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1192-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.5000 kwatts
View Details
RUGGED UPS FA00350 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 2875405 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.1 kVA
View Details