TelephoneStuff.com APC Power Saving Back-UPS Pro 1500 Extended Runtime Model.. BR1500G

Description
Power Saving Back-UPS Pro 1500 Extended Runtime Model has LCD graphics displays that text and mimic diagrams that display modes of operation, system parameters, and alarms. Back-UPS Pro Features - Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery - Unattended shutdown: This ensures that files are saved and the Operating System is properly shutdown in the event of a sustained power outage - Ethernet protection: Shields hardware from damage - Additional Surge Protected Outlets: Surge Only outlets offer protection for non-data sensitive equipment like scanners and printers without reducing the unit's available power or battery capacity - This helps to maximize battery power for equipment that needs it most like a computer and monitor - Site wiring fault indicator: Immediately warns you of wiring problems like improper grounds that could cause shocks or prevent the UPS from adequately suppressing surges - Cold-start: You can power on the unit without any input power - This provides temporary emergency battery power when the utility power is out - User replaceable batteries: Saves time and money by allowing the swapping of batteries yourself - There is no need to send the unit to a factory service center - Hot Swap Batteries You can change the battery without powering down your equipment - Automatic Self Test: Biweekly testing of all internal components, including the battery, ensures your unit is ready when you need it - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - Audible alarms: Proactively notifies you of changing UPS and utility power conditions - Easy Overload Recovery: Push-button circuit breaker instead of a standard fuse, eliminates the need to return the unit to the factory for service - Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications - Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation - Output Power Capacity: 865 Watts / 1500 VA - Nominal Output Voltage: 120V - Output Frequency (sync to mains): 47 - 63 Hz - Output Waveform Type: Stepped approximation to a sinewave - Output Connections: (5) NEMA 5-15R (Battery Backup); (5) NEMA 5-15R (Surge Protection) - Nominal Input Voltage: 120V - Input Frequency 50/60 Hz +/- 3 Hz (auto sensing) - Input Connections: NEMA 5-15P - Battery Type Maintenance-free sealed Lead-Acid battery wi
Description
Power Saving Back-UPS Pro 1500 Extended Runtime Model has LCD graphics displays that text and mimic diagrams that display modes of operation, system parameters, and alarms. Back-UPS Pro Features - Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery - Unattended shutdown: This ensures that files are saved and the Operating System is properly shutdown in the event of a sustained power outage - Ethernet protection: Shields hardware from damage - Additional Surge Protected Outlets: Surge Only outlets offer protection for non-data sensitive equipment like scanners and printers without reducing the unit's available power or battery capacity - This helps to maximize battery power for equipment that needs it most like a computer and monitor - Site wiring fault indicator: Immediately warns you of wiring problems like improper grounds that could cause shocks or prevent the UPS from adequately suppressing surges - Cold-start: You can power on the unit without any input power - This provides temporary emergency battery power when the utility power is out - User replaceable batteries: Saves time and money by allowing the swapping of batteries yourself - There is no need to send the unit to a factory service center - Hot Swap Batteries You can change the battery without powering down your equipment - Automatic Self Test: Biweekly testing of all internal components, including the battery, ensures your unit is ready when you need it - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - Audible alarms: Proactively notifies you of changing UPS and utility power conditions - Easy Overload Recovery: Push-button circuit breaker instead of a standard fuse, eliminates the need to return the unit to the factory for service - Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications - Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation - Output Power Capacity: 865 Watts / 1500 VA - Nominal Output Voltage: 120V - Output Frequency (sync to mains): 47 - 63 Hz - Output Waveform Type: Stepped approximation to a sinewave - Output Connections: (5) NEMA 5-15R (Battery Backup); (5) NEMA 5-15R (Surge Protection) - Nominal Input Voltage: 120V - Input Frequency 50/60 Hz +/- 3 Hz (auto sensing) - Input Connections: NEMA 5-15P - Battery Type Maintenance-free sealed Lead-Acid battery wi

Suppliers

Company
Product
Description
Supplier Links
APC Power Saving Back-UPS Pro 1500 Extended Runtime Model.. - BR1500G - TelephoneStuff.com
Huntington Beach, CA, USA
APC Power Saving Back-UPS Pro 1500 Extended Runtime Model..
BR1500G
APC Power Saving Back-UPS Pro 1500 Extended Runtime Model.. BR1500G
Power Saving Back-UPS Pro 1500 Extended Runtime Model has LCD graphics displays that text and mimic diagrams that display modes of operation, system parameters, and alarms. Back-UPS Pro Features - Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery - Unattended shutdown: This ensures that files are saved and the Operating System is properly shutdown in the event of a sustained power outage - Ethernet protection: Shields hardware from damage - Additional Surge Protected Outlets: Surge Only outlets offer protection for non-data sensitive equipment like scanners and printers without reducing the unit's available power or battery capacity - This helps to maximize battery power for equipment that needs it most like a computer and monitor - Site wiring fault indicator: Immediately warns you of wiring problems like improper grounds that could cause shocks or prevent the UPS from adequately suppressing surges - Cold-start: You can power on the unit without any input power - This provides temporary emergency battery power when the utility power is out - User replaceable batteries: Saves time and money by allowing the swapping of batteries yourself - There is no need to send the unit to a factory service center - Hot Swap Batteries You can change the battery without powering down your equipment - Automatic Self Test: Biweekly testing of all internal components, including the battery, ensures your unit is ready when you need it - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - Audible alarms: Proactively notifies you of changing UPS and utility power conditions - Easy Overload Recovery: Push-button circuit breaker instead of a standard fuse, eliminates the need to return the unit to the factory for service - Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications - Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation - Output Power Capacity: 865 Watts / 1500 VA - Nominal Output Voltage: 120V - Output Frequency (sync to mains): 47 - 63 Hz - Output Waveform Type: Stepped approximation to a sinewave - Output Connections: (5) NEMA 5-15R (Battery Backup); (5) NEMA 5-15R (Surge Protection) - Nominal Input Voltage: 120V - Input Frequency 50/60 Hz +/- 3 Hz (auto sensing) - Input Connections: NEMA 5-15P - Battery Type Maintenance-free sealed Lead-Acid battery wi

Power Saving Back-UPS Pro 1500 Extended Runtime Model has LCD graphics displays that text and mimic diagrams that display modes of operation, system parameters, and alarms.
Back-UPS Pro Features
- Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery
- Unattended shutdown: This ensures that files are saved and the Operating System is properly shutdown in the event of a sustained power outage
- Ethernet protection: Shields hardware from damage
- Additional Surge Protected Outlets: Surge Only outlets offer protection for non-data sensitive equipment like scanners and printers without reducing the unit's available power or battery capacity - This helps to maximize battery power for equipment that needs it most like a computer and monitor
- Site wiring fault indicator: Immediately warns you of wiring problems like improper grounds that could cause shocks or prevent the UPS from adequately suppressing surges
- Cold-start: You can power on the unit without any input power - This provides temporary emergency battery power when the utility power is out
- User replaceable batteries: Saves time and money by allowing the swapping of batteries yourself - There is no need to send the unit to a factory service center
- Hot Swap Batteries You can change the battery without powering down your equipment
- Automatic Self Test: Biweekly testing of all internal components, including the battery, ensures your unit is ready when you need it
- Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging
- Audible alarms: Proactively notifies you of changing UPS and utility power conditions
- Easy Overload Recovery: Push-button circuit breaker instead of a standard fuse, eliminates the need to return the unit to the factory for service
- Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications
- Adjustable voltage-transfer points Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation
- Output Power Capacity: 865 Watts / 1500 VA
- Nominal Output Voltage: 120V
- Output Frequency (sync to mains): 47 - 63 Hz - Output Waveform Type: Stepped approximation to a sinewave
- Output Connections: (5) NEMA 5-15R (Battery Backup); (5) NEMA 5-15R (Surge Protection)
- Nominal Input Voltage: 120V
- Input Frequency 50/60 Hz +/- 3 Hz (auto sensing)
- Input Connections: NEMA 5-15P
- Battery Type Maintenance-free sealed Lead-Acid battery wi

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR1500G
Product Name APC Power Saving Back-UPS Pro 1500 Extended Runtime Model..
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B1-LFP -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details