TelephoneStuff.com APC Smart 2200VA Uninterruptible Power Supply XL SUA2200RMXLI3U

Description
Smart 2200VA Uninterruptible Power Supply XL provides protection for electronic equipment from utility power blackouts, brownouts, sags and surges. It filters small utility line fluctuations and isolates electronic equipment from large disturbances by internally disconnecting from utility line power. The UPS provides continuous power from the batteries until utility power returns to safe levels or the batteries are fully discharged. Power Supply Features: - Output power capacity of 2200VA/1980 Watts - Nominal Output Voltage of 230V - 96.00% efficiency at full load - Sine wave type - Crest factor of up to 5:1 - 6 feet (1.83 meters) cord length - 3 hours recharge time - Backup time at half load: 26.3 minutes - Backup time at full load: 7.3 minutes - Control panel with LED status display with battery and bar graphs - Audible alarm Package Content: - (2) Rack-Mount Brackets - (1) Four Cage Nuts - (1) Eight Flathead Screws - (1) Product Documentation - (1) Smart-UPS User Manuals CD - (1) PowerChute Business Edition CD - (1) Serial and USB Communication Cable - (1) Safety Information - (1) Warranty Information - (1) Input Power Cord - (1) Utility connector plug - (1) IEC Jumper Cables
Description
Smart 2200VA Uninterruptible Power Supply XL provides protection for electronic equipment from utility power blackouts, brownouts, sags and surges. It filters small utility line fluctuations and isolates electronic equipment from large disturbances by internally disconnecting from utility line power. The UPS provides continuous power from the batteries until utility power returns to safe levels or the batteries are fully discharged. Power Supply Features: - Output power capacity of 2200VA/1980 Watts - Nominal Output Voltage of 230V - 96.00% efficiency at full load - Sine wave type - Crest factor of up to 5:1 - 6 feet (1.83 meters) cord length - 3 hours recharge time - Backup time at half load: 26.3 minutes - Backup time at full load: 7.3 minutes - Control panel with LED status display with battery and bar graphs - Audible alarm Package Content: - (2) Rack-Mount Brackets - (1) Four Cage Nuts - (1) Eight Flathead Screws - (1) Product Documentation - (1) Smart-UPS User Manuals CD - (1) PowerChute Business Edition CD - (1) Serial and USB Communication Cable - (1) Safety Information - (1) Warranty Information - (1) Input Power Cord - (1) Utility connector plug - (1) IEC Jumper Cables

Suppliers

Company
Product
Description
Supplier Links
APC Smart 2200VA Uninterruptible Power Supply XL - SUA2200RMXLI3U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart 2200VA Uninterruptible Power Supply XL
SUA2200RMXLI3U
APC Smart 2200VA Uninterruptible Power Supply XL SUA2200RMXLI3U
Smart 2200VA Uninterruptible Power Supply XL provides protection for electronic equipment from utility power blackouts, brownouts, sags and surges. It filters small utility line fluctuations and isolates electronic equipment from large disturbances by internally disconnecting from utility line power. The UPS provides continuous power from the batteries until utility power returns to safe levels or the batteries are fully discharged. Power Supply Features: - Output power capacity of 2200VA/1980 Watts - Nominal Output Voltage of 230V - 96.00% efficiency at full load - Sine wave type - Crest factor of up to 5:1 - 6 feet (1.83 meters) cord length - 3 hours recharge time - Backup time at half load: 26.3 minutes - Backup time at full load: 7.3 minutes - Control panel with LED status display with battery and bar graphs - Audible alarm Package Content: - (2) Rack-Mount Brackets - (1) Four Cage Nuts - (1) Eight Flathead Screws - (1) Product Documentation - (1) Smart-UPS User Manuals CD - (1) PowerChute Business Edition CD - (1) Serial and USB Communication Cable - (1) Safety Information - (1) Warranty Information - (1) Input Power Cord - (1) Utility connector plug - (1) IEC Jumper Cables

Smart 2200VA Uninterruptible Power Supply XL provides protection for electronic equipment from utility power blackouts, brownouts, sags and surges. It filters small utility line fluctuations and isolates electronic equipment from large disturbances by internally disconnecting from utility line power. The UPS provides continuous power from the batteries until utility power returns to safe levels or the batteries are fully discharged.
Power Supply Features:
- Output power capacity of 2200VA/1980 Watts
- Nominal Output Voltage of 230V
- 96.00% efficiency at full load
- Sine wave type
- Crest factor of up to 5:1
- 6 feet (1.83 meters) cord length
- 3 hours recharge time
- Backup time at half load: 26.3 minutes
- Backup time at full load: 7.3 minutes
- Control panel with LED status display with battery and bar graphs
- Audible alarm
Package Content:
- (2) Rack-Mount Brackets
- (1) Four Cage Nuts
- (1) Eight Flathead Screws
- (1) Product Documentation
- (1) Smart-UPS User Manuals CD
- (1) PowerChute Business Edition CD
- (1) Serial and USB Communication Cable
- (1) Safety Information
- (1) Warranty Information
- (1) Input Power Cord
- (1) Utility connector plug
- (1) IEC Jumper Cables

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA2200RMXLI3U
Product Name APC Smart 2200VA Uninterruptible Power Supply XL
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA00406 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details