TelephoneStuff.com Leviton Lev-UPS Online 1000VA Series UPS U1000-ONL

Description
Lev-UPS Online 1000 Series Uninterruptible Power Supply (UPS) utilizes Microprocessor control. Lev-UPS Online Features: - Energy-saving sleep mode - 50/60Hz Auto Sensing - Single circuit board with minimal wiring - 4 outlets - Power 1000VA
Description
Lev-UPS Online 1000 Series Uninterruptible Power Supply (UPS) utilizes Microprocessor control. Lev-UPS Online Features: - Energy-saving sleep mode - 50/60Hz Auto Sensing - Single circuit board with minimal wiring - 4 outlets - Power 1000VA

Suppliers

Company
Product
Description
Supplier Links
Leviton Lev-UPS Online 1000VA Series UPS - U1000-ONL - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Lev-UPS Online 1000VA Series UPS
U1000-ONL
Leviton Lev-UPS Online 1000VA Series UPS U1000-ONL
Lev-UPS Online 1000 Series Uninterruptible Power Supply (UPS) utilizes Microprocessor control. Lev-UPS Online Features: - Energy-saving sleep mode - 50/60Hz Auto Sensing - Single circuit board with minimal wiring - 4 outlets - Power 1000VA

Lev-UPS Online 1000 Series Uninterruptible Power Supply (UPS) utilizes Microprocessor control.
Lev-UPS Online Features:
- Energy-saving sleep mode
- 50/60Hz Auto Sensing
- Single circuit board with minimal wiring
- 4 outlets
- Power 1000VA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U1000-ONL
Product Name Leviton Lev-UPS Online 1000VA Series UPS
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00399 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 2355100 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details