TelephoneStuff.com MINUTEMAN MBK-E Series Line-Interactive UPS With 6 Outlets MBK550E

Description
The MBK-E series is a competitively priced line of Uninterruptible Power Supplies (UPS) that provides complete protection from electrical problems — spikes, surges, sags, brownouts, and blackouts. Both units are amazingly compact and, for all the power protection packed inside, take up little space on the desktop or under a console. Both units provide an ample power source for a computer, monitor, and other attached devices with four (4) battery backup outlets with surge protection and two (2) surge-only outlets. Each unit also includes protection for either a network or a phone line to keep damaging AC surges and spikes from entering through those pathways. Features: - The built-in AVR (Automatic Voltage Regulator) provides a boost function to compensate for low AC voltage situations like brownouts and sags, saves internal battery power for blackouts and extends the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB port for software communications (USB cable included) - $50,000 MINUTEMAN Platinum Protection Plan (U.S. and Canada) - Dimensions: 7.6"x6.4"x12.6"
Description
The MBK-E series is a competitively priced line of Uninterruptible Power Supplies (UPS) that provides complete protection from electrical problems — spikes, surges, sags, brownouts, and blackouts. Both units are amazingly compact and, for all the power protection packed inside, take up little space on the desktop or under a console. Both units provide an ample power source for a computer, monitor, and other attached devices with four (4) battery backup outlets with surge protection and two (2) surge-only outlets. Each unit also includes protection for either a network or a phone line to keep damaging AC surges and spikes from entering through those pathways. Features: - The built-in AVR (Automatic Voltage Regulator) provides a boost function to compensate for low AC voltage situations like brownouts and sags, saves internal battery power for blackouts and extends the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB port for software communications (USB cable included) - $50,000 MINUTEMAN Platinum Protection Plan (U.S. and Canada) - Dimensions: 7.6"x6.4"x12.6"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MBK-E Series Line-Interactive UPS With 6 Outlets - MBK550E - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MBK-E Series Line-Interactive UPS With 6 Outlets
MBK550E
MINUTEMAN MBK-E Series Line-Interactive UPS With 6 Outlets MBK550E
The MBK-E series is a competitively priced line of Uninterruptible Power Supplies (UPS) that provides complete protection from electrical problems — spikes, surges, sags, brownouts, and blackouts. Both units are amazingly compact and, for all the power protection packed inside, take up little space on the desktop or under a console. Both units provide an ample power source for a computer, monitor, and other attached devices with four (4) battery backup outlets with surge protection and two (2) surge-only outlets. Each unit also includes protection for either a network or a phone line to keep damaging AC surges and spikes from entering through those pathways. Features: - The built-in AVR (Automatic Voltage Regulator) provides a boost function to compensate for low AC voltage situations like brownouts and sags, saves internal battery power for blackouts and extends the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB port for software communications (USB cable included) - $50,000 MINUTEMAN Platinum Protection Plan (U.S. and Canada) - Dimensions: 7.6"x6.4"x12.6"

The MBK-E series is a competitively priced line of Uninterruptible Power Supplies (UPS) that provides complete protection from electrical problems — spikes, surges, sags, brownouts, and blackouts. Both units are amazingly compact and, for all the power protection packed inside, take up little space on the desktop or under a console. Both units provide an ample power source for a computer, monitor, and other attached devices with four (4) battery backup outlets with surge protection and two (2) surge-only outlets. Each unit also includes protection for either a network or a phone line to keep damaging AC surges and spikes from entering through those pathways.
Features:
- The built-in AVR (Automatic Voltage Regulator) provides a boost function to compensate for low AC voltage situations like brownouts and sags, saves internal battery power for blackouts and extends the life of the batteries
- Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead
- Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks)
- Integrated USB port for software communications (USB cable included)
- $50,000 MINUTEMAN Platinum Protection Plan (U.S. and Canada)
- Dimensions: 7.6"x6.4"x12.6"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MBK550E
Product Name MINUTEMAN MBK-E Series Line-Interactive UPS With 6 Outlets
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00406 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 2355108 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.8000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details