TelephoneStuff.com Tripp Lite On-Line Sine Wave UPS System, 1600 Watts Output SU2200RT2U

Description
Rack mount UPS System provides constant on-line operation isolating equipment from every AC power problem and continually regulates incoming power and provides connected equipment with pure, stable sine wave output providing the most complete protection from blackouts, brownouts, spikes and line noise. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Common applications include high speed routers and large PBX telephone systems. Features: - 1600 Watts - 2200 VA - Backup Time: Full load - 18 Min./Half load - 6+ min. - Fits in standard 19" rack (2U), or Tower mount - DB9 serial port for Network Interface - SNMP compatible - 6 Customized Load Receptacles - Complete surge protection and EMI/RFI noise filtering - 6 AC Outlets : 4 - 15 Amp, 2 - 20 Amp - Diagnostic LED's - indicate 17 performance conditions - Extended run capabilities - Complete surge protection and EMI/RFI noise filtering - PowerAlert Software compatible with every brand of UPS, from every manufacturer - 6' network cable included - Mounting hardware also included
Description
Rack mount UPS System provides constant on-line operation isolating equipment from every AC power problem and continually regulates incoming power and provides connected equipment with pure, stable sine wave output providing the most complete protection from blackouts, brownouts, spikes and line noise. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Common applications include high speed routers and large PBX telephone systems. Features: - 1600 Watts - 2200 VA - Backup Time: Full load - 18 Min./Half load - 6+ min. - Fits in standard 19" rack (2U), or Tower mount - DB9 serial port for Network Interface - SNMP compatible - 6 Customized Load Receptacles - Complete surge protection and EMI/RFI noise filtering - 6 AC Outlets : 4 - 15 Amp, 2 - 20 Amp - Diagnostic LED's - indicate 17 performance conditions - Extended run capabilities - Complete surge protection and EMI/RFI noise filtering - PowerAlert Software compatible with every brand of UPS, from every manufacturer - 6' network cable included - Mounting hardware also included

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite On-Line Sine Wave UPS System, 1600 Watts Output - SU2200RT2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite On-Line Sine Wave UPS System, 1600 Watts Output
SU2200RT2U
Tripp Lite On-Line Sine Wave UPS System, 1600 Watts Output SU2200RT2U
Rack mount UPS System provides constant on-line operation isolating equipment from every AC power problem and continually regulates incoming power and provides connected equipment with pure, stable sine wave output providing the most complete protection from blackouts, brownouts, spikes and line noise. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Common applications include high speed routers and large PBX telephone systems. Features: - 1600 Watts - 2200 VA - Backup Time: Full load - 18 Min./Half load - 6+ min. - Fits in standard 19" rack (2U), or Tower mount - DB9 serial port for Network Interface - SNMP compatible - 6 Customized Load Receptacles - Complete surge protection and EMI/RFI noise filtering - 6 AC Outlets : 4 - 15 Amp, 2 - 20 Amp - Diagnostic LED's - indicate 17 performance conditions - Extended run capabilities - Complete surge protection and EMI/RFI noise filtering - PowerAlert Software compatible with every brand of UPS, from every manufacturer - 6' network cable included - Mounting hardware also included

Rack mount UPS System provides constant on-line operation isolating equipment from every AC power problem and continually regulates incoming power and provides connected equipment with pure, stable sine wave output providing the most complete protection from blackouts, brownouts, spikes and line noise. Ideal for extremely poor power conditions, mission critical applications and highly sensitive equipment. Common applications include high speed routers and large PBX telephone systems.
Features:
- 1600 Watts
- 2200 VA
- Backup Time: Full load - 18 Min./Half load - 6+ min.
- Fits in standard 19" rack (2U), or Tower mount
- DB9 serial port for Network Interface
- SNMP compatible
- 6 Customized Load Receptacles
- Complete surge protection and EMI/RFI noise filtering
- 6 AC Outlets : 4 - 15 Amp, 2 - 20 Amp
- Diagnostic LED's - indicate 17 performance conditions
- Extended run capabilities
- Complete surge protection and EMI/RFI noise filtering
- PowerAlert Software compatible with every brand of UPS, from every manufacturer
- 6' network cable included
- Mounting hardware also included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU2200RT2U
Product Name Tripp Lite On-Line Sine Wave UPS System, 1600 Watts Output
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10325 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 1880189 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details