TelephoneStuff.com APC Intl Smart UPS 700 450 Watts 120V SU700NET

Description
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Floor standing - Surge suppression
Description
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Floor standing - Surge suppression

Suppliers

Company
Product
Description
Supplier Links
APC Intl Smart UPS 700 450 Watts 120V - SU700NET - TelephoneStuff.com
Huntington Beach, CA, USA
APC Intl Smart UPS 700 450 Watts 120V
SU700NET
APC Intl Smart UPS 700 450 Watts 120V SU700NET
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Floor standing - Surge suppression

Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not.
Features
- Floor standing
- Surge suppression

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU700NET
Product Name APC Intl Smart UPS 700 450 Watts 120V
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10455 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details