TelephoneStuff.com APC APC Back-UPS Pro Series with 2 UPS AC & 1 Surge.. BP280S

Description
Back-UPS Pro Series offer smart battery backup and high-performance surge suppression for windows 98,95, and NT. Designed for telephone systems, Workstations offering protection for Fax, modem, internet and network connections. Features: - For PC's small desktop systems, LAN nodes, and POS - 2 UPS AC receptacles and 1 surge only AC receptacle - phone of network surge protection - DB9 serial interface port - Transfer time: 2-4 milliseconds - Capacity: 280V-Amps 180 watts - Response time - Alarms and LED's: ON line, on battery, UPS overload, replace battery - Automatic unattended shutdown - One 12V, 7AH sealed lead-acid - Maitenance free batery, 20 lbs. - Includes powerchute plus software
Description
Back-UPS Pro Series offer smart battery backup and high-performance surge suppression for windows 98,95, and NT. Designed for telephone systems, Workstations offering protection for Fax, modem, internet and network connections. Features: - For PC's small desktop systems, LAN nodes, and POS - 2 UPS AC receptacles and 1 surge only AC receptacle - phone of network surge protection - DB9 serial interface port - Transfer time: 2-4 milliseconds - Capacity: 280V-Amps 180 watts - Response time - Alarms and LED's: ON line, on battery, UPS overload, replace battery - Automatic unattended shutdown - One 12V, 7AH sealed lead-acid - Maitenance free batery, 20 lbs. - Includes powerchute plus software

Suppliers

Company
Product
Description
Supplier Links
APC APC Back-UPS Pro Series with 2 UPS AC & 1 Surge.. - BP280S - TelephoneStuff.com
Huntington Beach, CA, USA
APC APC Back-UPS Pro Series with 2 UPS AC & 1 Surge..
BP280S
APC APC Back-UPS Pro Series with 2 UPS AC & 1 Surge.. BP280S
Back-UPS Pro Series offer smart battery backup and high-performance surge suppression for windows 98,95, and NT. Designed for telephone systems, Workstations offering protection for Fax, modem, internet and network connections. Features: - For PC's small desktop systems, LAN nodes, and POS - 2 UPS AC receptacles and 1 surge only AC receptacle - phone of network surge protection - DB9 serial interface port - Transfer time: 2-4 milliseconds - Capacity: 280V-Amps 180 watts - Response time - Alarms and LED's: ON line, on battery, UPS overload, replace battery - Automatic unattended shutdown - One 12V, 7AH sealed lead-acid - Maitenance free batery, 20 lbs. - Includes powerchute plus software

Back-UPS Pro Series offer smart battery backup and high-performance surge suppression for windows 98,95, and NT. Designed for telephone systems, Workstations offering protection for Fax, modem, internet and network connections.
Features:
- For PC's small desktop systems, LAN nodes, and POS
- 2 UPS AC receptacles and 1 surge only AC receptacle
- phone of network surge protection
- DB9 serial interface port
- Transfer time: 2-4 milliseconds
- Capacity: 280V-Amps 180 watts
- Response time
- Alarms and LED's: ON line, on battery, UPS overload, replace battery
- Automatic unattended shutdown
- One 12V, 7AH sealed lead-acid
- Maitenance free batery, 20 lbs.
- Includes powerchute plus software

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BP280S
Product Name APC APC Back-UPS Pro Series with 2 UPS AC & 1 Surge..
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-12-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 648043 - RS Components, Ltd.
Specs
Volt-Amp Rating 10 kVA
View Details