TelephoneStuff.com Tripp Lite Smart 3000 Slim Rack Mount Intelligent Network.. SMART3000RM2U

Description
Smart 3000 Slim Rack Mount Intelligent Network UPS Systems are Line-Interactive with 4 levels of Automatic Voltage Regulation (AVR) and are completly network ready including Tripp Lite's Exclusive PowerAlert Software and Cabling, capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 3000VA - 2250 Watts - Backup time: 4 minutes runtime with a full load of 3000VA and 13 minutes with a half load of 1500VA - Runtime is expandable with the addition of multiple external battery packs (BP48V21-2U - limit 1; or BP48V60RT3U - multi-pack compatible) - 2U - Tower or Rack Mount - "Hot Swap" battery capabilities - Built-in Emergency Power Off - "EPO" interface supports emergency shutoff in large facilities - 3 Load banks - 9 AC receptacles: 6 - 15 amp, 2 - 20 amp, and 1 - 30 amp - Notification of system status via 5 LEDs and multi-function audible alarms as well as e-mail or pager notification of power problems and the simultaneous automatic unattended shutdown of multiple servers - Customized Load Management Receptacles: 3 pairs - 4 Enhanced communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown - Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments - Includes optional user installable NEMA L5-20 twist lock input plug connection - Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico
Description
Smart 3000 Slim Rack Mount Intelligent Network UPS Systems are Line-Interactive with 4 levels of Automatic Voltage Regulation (AVR) and are completly network ready including Tripp Lite's Exclusive PowerAlert Software and Cabling, capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 3000VA - 2250 Watts - Backup time: 4 minutes runtime with a full load of 3000VA and 13 minutes with a half load of 1500VA - Runtime is expandable with the addition of multiple external battery packs (BP48V21-2U - limit 1; or BP48V60RT3U - multi-pack compatible) - 2U - Tower or Rack Mount - "Hot Swap" battery capabilities - Built-in Emergency Power Off - "EPO" interface supports emergency shutoff in large facilities - 3 Load banks - 9 AC receptacles: 6 - 15 amp, 2 - 20 amp, and 1 - 30 amp - Notification of system status via 5 LEDs and multi-function audible alarms as well as e-mail or pager notification of power problems and the simultaneous automatic unattended shutdown of multiple servers - Customized Load Management Receptacles: 3 pairs - 4 Enhanced communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown - Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments - Includes optional user installable NEMA L5-20 twist lock input plug connection - Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 3000 Slim Rack Mount Intelligent Network.. - SMART3000RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 3000 Slim Rack Mount Intelligent Network..
SMART3000RM2U
Tripp Lite Smart 3000 Slim Rack Mount Intelligent Network.. SMART3000RM2U
Smart 3000 Slim Rack Mount Intelligent Network UPS Systems are Line-Interactive with 4 levels of Automatic Voltage Regulation (AVR) and are completly network ready including Tripp Lite's Exclusive PowerAlert Software and Cabling, capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 3000VA - 2250 Watts - Backup time: 4 minutes runtime with a full load of 3000VA and 13 minutes with a half load of 1500VA - Runtime is expandable with the addition of multiple external battery packs (BP48V21-2U - limit 1; or BP48V60RT3U - multi-pack compatible) - 2U - Tower or Rack Mount - "Hot Swap" battery capabilities - Built-in Emergency Power Off - "EPO" interface supports emergency shutoff in large facilities - 3 Load banks - 9 AC receptacles: 6 - 15 amp, 2 - 20 amp, and 1 - 30 amp - Notification of system status via 5 LEDs and multi-function audible alarms as well as e-mail or pager notification of power problems and the simultaneous automatic unattended shutdown of multiple servers - Customized Load Management Receptacles: 3 pairs - 4 Enhanced communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown - Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments - Includes optional user installable NEMA L5-20 twist lock input plug connection - Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico

Smart 3000 Slim Rack Mount Intelligent Network UPS Systems are Line-Interactive with 4 levels of Automatic Voltage Regulation (AVR) and are completly network ready including Tripp Lite's Exclusive PowerAlert Software and Cabling, capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network.
Features:
- 3000VA
- 2250 Watts
- Backup time: 4 minutes runtime with a full load of 3000VA and 13 minutes with a half load of 1500VA
- Runtime is expandable with the addition of multiple external battery packs (BP48V21-2U - limit 1; or BP48V60RT3U - multi-pack compatible)
- 2U - Tower or Rack Mount
- "Hot Swap" battery capabilities
- Built-in Emergency Power Off - "EPO" interface supports emergency shutoff in large facilities
- 3 Load banks - 9 AC receptacles: 6 - 15 amp, 2 - 20 amp, and 1 - 30 amp
- Notification of system status via 5 LEDs and multi-function audible alarms as well as e-mail or pager notification of power problems and the simultaneous automatic unattended shutdown of multiple servers
- Customized Load Management Receptacles: 3 pairs
- 4 Enhanced communications ports (2-DB9, 2-USB) for remote monitoring and unattended shutdown
- Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments
- Includes optional user installable NEMA L5-20 twist lock input plug connection
- Compatible with North American 120V/60 Hz power as found in the USA, Canada and Mexico

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART3000RM2U
Product Name Tripp Lite Smart 3000 Slim Rack Mount Intelligent Network..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00001 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 0.1500 to 0.9990 kwatts
View Details
Uninterruptible Power Supplies - 7688761 - RS Components, Ltd.
Specs
Technology Off-line (Standby); Offline
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details