TelephoneStuff.com MINUTEMAN 600 VA Unlimited Runtime UPS XRT-600

Description
The XRT 600 is a 600VA/420W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 19.75"(L)x8"(W)x10"( H)
Description
The XRT 600 is a 600VA/420W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 19.75"(L)x8"(W)x10"( H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 600 VA Unlimited Runtime UPS - XRT-600 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 600 VA Unlimited Runtime UPS
XRT-600
MINUTEMAN 600 VA Unlimited Runtime UPS XRT-600
The XRT 600 is a 600VA/420W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 19.75"(L)x8"(W)x10"( H)

The XRT 600 is a 600VA/420W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs.
Features:
- Unlimited runtime
- Microprocessor-based
- Fully isolated transformer
- True sinewave output
- Built-in self-test
- DC (battery) startup
- Mail-in coupon for MINUTEMAN Sentry Power Management Software
- Dimensions: 19.75"(L)x8"(W)x10"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number XRT-600
Product Name MINUTEMAN 600 VA Unlimited Runtime UPS
Volt-Amp Rating 0.6000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10350 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
Uninterruptible Power Supplies - 2877227 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details