TelephoneStuff.com MINUTEMAN EnterprisePlus 1500VA/1200W Line Interactive UPS E1500RM2U

Description
EnterprisePlus 1500VA/1200W Line Interactive Uninterruptible Power Supply (UPS) combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in many different formats and environments. Line Interactive UPS Features: - 0.8 power factor - increases the capacity of the unit without migrating to larger models - Load shedding - extends the time of critical applications without adding external battery packs by removing power to non-essential devices connected to the same UPS - Independent Battery Bypass - allows the UPS to provide voltage regulation with surge and spike protection on the utility AC power even when batteries are weak or dead - Virtually unlimited extended runtime for critical applications - virtually an unlimited number of battery packs can be connected to the EnterprisePlus UPS for extending run times - Flexibility in installation - floor-standing tower and 19-inch rackmount hardware is included. Optional installation kits are available for 23-inch racks/cabinet and wallmount installation - Small form factor - 3.5" (2U) rack/tower case style - Independent battery pack chargers - reduces battery recharge times - Simultaneous DB-9, USB and SNMP communications - Minuteman SentryPlus UPS monitoring and control software included - Easy to read front panel display - with load/battery meter - Dedicated remote Emergency Power Off (EPO) port - RoHS compliant - Produces an electrical signal that does not vary from nominal voltage by more than 5% - Maintains an output AC signal, at all times and with linear loads, within 2% of a true sine wave - Extending the runtime of critical devices during an extended blackout is handled through the EnterprisePlus’s load shedding function - Provides users with the ability to communicate with the UPS simultaneously through three separate protocols: RS-232, USB and Ethernet - Compliant with the European Economic Unions directive on the reduction of hazardous substances (RoHS), in electronic equipment - Designed to proactively notify users of any impending faults or failures with the UPS. This allows for preemptive repair or replacement of components or batteries preventing unexpected downtime caused by the UPS - Dedicated EPO Port: This direct access port allows users to perform an immediate remote shutdown of the UPS in cases of emergency or when access to the UPS is restricted or inconvenient
Description
EnterprisePlus 1500VA/1200W Line Interactive Uninterruptible Power Supply (UPS) combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in many different formats and environments. Line Interactive UPS Features: - 0.8 power factor - increases the capacity of the unit without migrating to larger models - Load shedding - extends the time of critical applications without adding external battery packs by removing power to non-essential devices connected to the same UPS - Independent Battery Bypass - allows the UPS to provide voltage regulation with surge and spike protection on the utility AC power even when batteries are weak or dead - Virtually unlimited extended runtime for critical applications - virtually an unlimited number of battery packs can be connected to the EnterprisePlus UPS for extending run times - Flexibility in installation - floor-standing tower and 19-inch rackmount hardware is included. Optional installation kits are available for 23-inch racks/cabinet and wallmount installation - Small form factor - 3.5" (2U) rack/tower case style - Independent battery pack chargers - reduces battery recharge times - Simultaneous DB-9, USB and SNMP communications - Minuteman SentryPlus UPS monitoring and control software included - Easy to read front panel display - with load/battery meter - Dedicated remote Emergency Power Off (EPO) port - RoHS compliant - Produces an electrical signal that does not vary from nominal voltage by more than 5% - Maintains an output AC signal, at all times and with linear loads, within 2% of a true sine wave - Extending the runtime of critical devices during an extended blackout is handled through the EnterprisePlus’s load shedding function - Provides users with the ability to communicate with the UPS simultaneously through three separate protocols: RS-232, USB and Ethernet - Compliant with the European Economic Unions directive on the reduction of hazardous substances (RoHS), in electronic equipment - Designed to proactively notify users of any impending faults or failures with the UPS. This allows for preemptive repair or replacement of components or batteries preventing unexpected downtime caused by the UPS - Dedicated EPO Port: This direct access port allows users to perform an immediate remote shutdown of the UPS in cases of emergency or when access to the UPS is restricted or inconvenient

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN EnterprisePlus 1500VA/1200W Line Interactive UPS - E1500RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN EnterprisePlus 1500VA/1200W Line Interactive UPS
E1500RM2U
MINUTEMAN EnterprisePlus 1500VA/1200W Line Interactive UPS E1500RM2U
EnterprisePlus 1500VA/1200W Line Interactive Uninterruptible Power Supply (UPS) combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in many different formats and environments. Line Interactive UPS Features: - 0.8 power factor - increases the capacity of the unit without migrating to larger models - Load shedding - extends the time of critical applications without adding external battery packs by removing power to non-essential devices connected to the same UPS - Independent Battery Bypass - allows the UPS to provide voltage regulation with surge and spike protection on the utility AC power even when batteries are weak or dead - Virtually unlimited extended runtime for critical applications - virtually an unlimited number of battery packs can be connected to the EnterprisePlus UPS for extending run times - Flexibility in installation - floor-standing tower and 19-inch rackmount hardware is included. Optional installation kits are available for 23-inch racks/cabinet and wallmount installation - Small form factor - 3.5" (2U) rack/tower case style - Independent battery pack chargers - reduces battery recharge times - Simultaneous DB-9, USB and SNMP communications - Minuteman SentryPlus UPS monitoring and control software included - Easy to read front panel display - with load/battery meter - Dedicated remote Emergency Power Off (EPO) port - RoHS compliant - Produces an electrical signal that does not vary from nominal voltage by more than 5% - Maintains an output AC signal, at all times and with linear loads, within 2% of a true sine wave - Extending the runtime of critical devices during an extended blackout is handled through the EnterprisePlus’s load shedding function - Provides users with the ability to communicate with the UPS simultaneously through three separate protocols: RS-232, USB and Ethernet - Compliant with the European Economic Unions directive on the reduction of hazardous substances (RoHS), in electronic equipment - Designed to proactively notify users of any impending faults or failures with the UPS. This allows for preemptive repair or replacement of components or batteries preventing unexpected downtime caused by the UPS - Dedicated EPO Port: This direct access port allows users to perform an immediate remote shutdown of the UPS in cases of emergency or when access to the UPS is restricted or inconvenient

EnterprisePlus 1500VA/1200W Line Interactive Uninterruptible Power Supply (UPS) combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in many different formats and environments.
Line Interactive UPS Features:
- 0.8 power factor - increases the capacity of the unit without migrating to larger models
- Load shedding - extends the time of critical applications without adding external battery packs by removing power to non-essential devices connected to the same UPS
- Independent Battery Bypass - allows the UPS to provide voltage regulation with surge and spike protection on the utility AC power even when batteries are weak or dead
- Virtually unlimited extended runtime for critical applications - virtually an unlimited number of battery packs can be connected to the EnterprisePlus UPS for extending run times
- Flexibility in installation - floor-standing tower and 19-inch rackmount hardware is included. Optional installation kits are available for 23-inch racks/cabinet and wallmount installation
- Small form factor - 3.5" (2U) rack/tower case style
- Independent battery pack chargers - reduces battery recharge times
- Simultaneous DB-9, USB and SNMP communications
- Minuteman SentryPlus UPS monitoring and control software included
- Easy to read front panel display - with load/battery meter
- Dedicated remote Emergency Power Off (EPO) port
- RoHS compliant
- Produces an electrical signal that does not vary from nominal voltage by more than 5%
- Maintains an output AC signal, at all times and with linear loads, within 2% of a true sine wave
- Extending the runtime of critical devices during an extended blackout is handled through the EnterprisePlus’s load shedding function
- Provides users with the ability to communicate with the UPS simultaneously through three separate protocols: RS-232, USB and Ethernet
- Compliant with the European Economic Unions directive on the reduction of hazardous substances (RoHS), in electronic equipment
- Designed to proactively notify users of any impending faults or failures with the UPS. This allows for preemptive repair or replacement of components or batteries preventing unexpected downtime caused by the UPS
- Dedicated EPO Port: This direct access port allows users to perform an immediate remote shutdown of the UPS in cases of emergency or when access to the UPS is restricted or inconvenient

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number E1500RM2U
Product Name MINUTEMAN EnterprisePlus 1500VA/1200W Line Interactive UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10567 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 2558485 - RS Components, Ltd.
Specs
Volt-Amp Rating 5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details