TelephoneStuff.com MINUTEMAN 1500 VA Unlimited Runtime UPS XRT-1500

Description
The XRT is a 1500VA/1050W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 19.75"(L)x8"(W)x10"( H)
Description
The XRT is a 1500VA/1050W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 19.75"(L)x8"(W)x10"( H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 1500 VA Unlimited Runtime UPS - XRT-1500 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 1500 VA Unlimited Runtime UPS
XRT-1500
MINUTEMAN 1500 VA Unlimited Runtime UPS XRT-1500
The XRT is a 1500VA/1050W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 19.75"(L)x8"(W)x10"( H)

The XRT is a 1500VA/1050W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate.
Features:
- Unlimited runtime
- Microprocessor-based
- Fully isolated transformer
- True sinewave output
- Built-in self-test
- DC (battery) startup
- Mail-in coupon for MINUTEMAN Sentry Power Management Software
- Dimensions: 19.75"(L)x8"(W)x10"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number XRT-1500
Product Name MINUTEMAN 1500 VA Unlimited Runtime UPS
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-12-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877921 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.5000 kVA
View Details