TelephoneStuff.com Tripp Lite Internet Office 350VA Ultra-Compact Standby.. INTERNET350SER

Description
Internet Office 350VA Ultra-Compact Standby 120V UPS with Serial Port protects PCs, network workstations, and other systems reliant upon a basic communications interface for UPS monitoring and unattended system shutdown. Features: - Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss - Built-in DB9 interface port with basic communication monitoring enables automatic system shutdown if power fails while the system runs unattended - 3 battery supported outlets protect computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Attractive stealth black UPS color scheme - Built-in single line phone jacks with line splitter protects peripherals with a standard dialup phone line connection - Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation - 350VA /180 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Includes attached 6 ft. AC power cord with space saving right-angle plug, on/off power switch - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 2.5 minutes (180w) - Half Load Runtime: 10 minutes (90w)
Description
Internet Office 350VA Ultra-Compact Standby 120V UPS with Serial Port protects PCs, network workstations, and other systems reliant upon a basic communications interface for UPS monitoring and unattended system shutdown. Features: - Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss - Built-in DB9 interface port with basic communication monitoring enables automatic system shutdown if power fails while the system runs unattended - 3 battery supported outlets protect computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Attractive stealth black UPS color scheme - Built-in single line phone jacks with line splitter protects peripherals with a standard dialup phone line connection - Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation - 350VA /180 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Includes attached 6 ft. AC power cord with space saving right-angle plug, on/off power switch - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 2.5 minutes (180w) - Half Load Runtime: 10 minutes (90w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Internet Office 350VA Ultra-Compact Standby.. - INTERNET350SER - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Internet Office 350VA Ultra-Compact Standby..
INTERNET350SER
Tripp Lite Internet Office 350VA Ultra-Compact Standby.. INTERNET350SER
Internet Office 350VA Ultra-Compact Standby 120V UPS with Serial Port protects PCs, network workstations, and other systems reliant upon a basic communications interface for UPS monitoring and unattended system shutdown. Features: - Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss - Built-in DB9 interface port with basic communication monitoring enables automatic system shutdown if power fails while the system runs unattended - 3 battery supported outlets protect computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Attractive stealth black UPS color scheme - Built-in single line phone jacks with line splitter protects peripherals with a standard dialup phone line connection - Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation - 350VA /180 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Includes attached 6 ft. AC power cord with space saving right-angle plug, on/off power switch - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 2.5 minutes (180w) - Half Load Runtime: 10 minutes (90w)

Internet Office 350VA Ultra-Compact Standby 120V UPS with Serial Port protects PCs, network workstations, and other systems reliant upon a basic communications interface for UPS monitoring and unattended system shutdown.
Features:
- Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down
without data loss
- Built-in DB9 interface port with basic communication monitoring enables automatic system shutdown if power fails while the system runs
unattended
- 3 battery supported outlets protect computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for
printers and other system accessories not requiring battery support
- Attractive stealth black UPS color scheme
- Built-in single line phone jacks with line splitter protects peripherals with a standard dialup phone line connection
- Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation
- 350VA /180 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions
- Includes attached 6 ft. AC power cord with space saving right-angle plug, on/off power switch
- Output Volt Amp Capacity: 350VA
- Output Watt Capacity: 180 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Six 5-15R outlets
- Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets
- Full Load Runtime: 2.5 minutes (180w)
- Half Load Runtime: 10 minutes (90w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number INTERNET350SER
Product Name Tripp Lite Internet Office 350VA Ultra-Compact Standby..
Volt-Amp Rating 0.3500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10144 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase; DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details