TelephoneStuff.com APC Back-UPS RS Pro 700VA BR700G

Description
Back-UPS RS Pro 700VA provides abundant battery backup power, so you can work through medium length power outages. Features: - Power-saving outlets - Automatic voltage regulation (AVR) instantly corrects voltages fluctuations - Data line surge protection guards against surges and spikes traveling over Ethernet or coax cable lines - Push button circuit breaker enables quick recovery from overloads - Automatic diagnostic testing - Output Power Capacity: 420 Watts / 700 VA - Nominal Output Voltage: 120V - Output Connections: 3 NEMA 5-15R battery backup and 3 NEMA 5-15R Surge Protection - Nominal Input Voltage: 120V - Maximum Input Current: 12A - Battery Type: Sealed, lead-acid, maintenance-free
Description
Back-UPS RS Pro 700VA provides abundant battery backup power, so you can work through medium length power outages. Features: - Power-saving outlets - Automatic voltage regulation (AVR) instantly corrects voltages fluctuations - Data line surge protection guards against surges and spikes traveling over Ethernet or coax cable lines - Push button circuit breaker enables quick recovery from overloads - Automatic diagnostic testing - Output Power Capacity: 420 Watts / 700 VA - Nominal Output Voltage: 120V - Output Connections: 3 NEMA 5-15R battery backup and 3 NEMA 5-15R Surge Protection - Nominal Input Voltage: 120V - Maximum Input Current: 12A - Battery Type: Sealed, lead-acid, maintenance-free

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS RS Pro 700VA - BR700G - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS RS Pro 700VA
BR700G
APC Back-UPS RS Pro 700VA BR700G
Back-UPS RS Pro 700VA provides abundant battery backup power, so you can work through medium length power outages. Features: - Power-saving outlets - Automatic voltage regulation (AVR) instantly corrects voltages fluctuations - Data line surge protection guards against surges and spikes traveling over Ethernet or coax cable lines - Push button circuit breaker enables quick recovery from overloads - Automatic diagnostic testing - Output Power Capacity: 420 Watts / 700 VA - Nominal Output Voltage: 120V - Output Connections: 3 NEMA 5-15R battery backup and 3 NEMA 5-15R Surge Protection - Nominal Input Voltage: 120V - Maximum Input Current: 12A - Battery Type: Sealed, lead-acid, maintenance-free

Back-UPS RS Pro 700VA provides abundant battery backup power, so you can work through medium length power outages.
Features:
- Power-saving outlets
- Automatic voltage regulation (AVR) instantly corrects voltages fluctuations
- Data line surge protection guards against surges and spikes traveling over Ethernet or coax cable lines
- Push button circuit breaker enables quick recovery from overloads
- Automatic diagnostic testing
- Output Power Capacity: 420 Watts / 700 VA
- Nominal Output Voltage: 120V
- Output Connections: 3 NEMA 5-15R battery backup and 3 NEMA 5-15R Surge Protection
- Nominal Input Voltage: 120V
- Maximum Input Current: 12A
- Battery Type: Sealed, lead-acid, maintenance-free

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR700G
Product Name APC Back-UPS RS Pro 700VA
Volt-Amp Rating 0.7000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00138 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 1880181 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details