TelephoneStuff.com Tripp Lite Eco 350VA Energy-Saving Standby 120V UPS with.. ECO350UPS

Description
Eco 350VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use - Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to less than 2 watts with only 4 BTU/hour of heat output - Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards - 350VA/180 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15" LCD monitor up to 12 minutes - Ultra compact UPS supports a variety of placement options for desktop or wallmount use - Includes 3 UPS supported outlets for computer, monitor and one vital system peripheral requiring uninterrupted power - Includes 3 surge-only outlets for accessories not requiring battery support - Two of the Surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use - USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure - Single line RJ11 phone suppression jacks protects modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections - USB cable included - Space-saving right angle input plug - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 3 minutes (180w) - Half Load Runtime: 11 minutes (90w)
Description
Eco 350VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use - Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to less than 2 watts with only 4 BTU/hour of heat output - Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards - 350VA/180 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15" LCD monitor up to 12 minutes - Ultra compact UPS supports a variety of placement options for desktop or wallmount use - Includes 3 UPS supported outlets for computer, monitor and one vital system peripheral requiring uninterrupted power - Includes 3 surge-only outlets for accessories not requiring battery support - Two of the Surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use - USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure - Single line RJ11 phone suppression jacks protects modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections - USB cable included - Space-saving right angle input plug - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 3 minutes (180w) - Half Load Runtime: 11 minutes (90w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Eco 350VA Energy-Saving Standby 120V UPS with.. - ECO350UPS - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Eco 350VA Energy-Saving Standby 120V UPS with..
ECO350UPS
Tripp Lite Eco 350VA Energy-Saving Standby 120V UPS with.. ECO350UPS
Eco 350VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use - Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to less than 2 watts with only 4 BTU/hour of heat output - Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards - 350VA/180 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15" LCD monitor up to 12 minutes - Ultra compact UPS supports a variety of placement options for desktop or wallmount use - Includes 3 UPS supported outlets for computer, monitor and one vital system peripheral requiring uninterrupted power - Includes 3 surge-only outlets for accessories not requiring battery support - Two of the Surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use - USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure - Single line RJ11 phone suppression jacks protects modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections - USB cable included - Space-saving right angle input plug - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 3 minutes (180w) - Half Load Runtime: 11 minutes (90w)

Eco 350VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges.
Features:
- Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use
- Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to less than 2 watts with only 4 BTU/hour of heat output
- Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards
- 350VA/180 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15" LCD monitor up to 12 minutes
- Ultra compact UPS supports a variety of placement options for desktop or wallmount use
- Includes 3 UPS supported outlets for computer, monitor and one vital system peripheral requiring uninterrupted power
- Includes 3 surge-only outlets for accessories not requiring battery support
- Two of the Surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use
- USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure
- Single line RJ11 phone suppression jacks protects modem, fax machine, cordless phone or other accessories from surges on dialup/DSL phone connections
- USB cable included
- Space-saving right angle input plug
- Output Volt Amp Capacity: 350VA
- Output Watt Capacity: 180 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Six 5-15R outlets
- Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets
- Full Load Runtime: 3 minutes (180w)
- Half Load Runtime: 11 minutes (90w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number ECO350UPS
Product Name Tripp Lite Eco 350VA Energy-Saving Standby 120V UPS with..
Volt-Amp Rating 0.3500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2420-8 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details