TelephoneStuff.com Tripp Lite 300VA BC Personal Standby UPS System BC-PERS-300

Description
300VA BC Personal Standby UPS System is an economical UPS solution that provides surge suppression and battery backup for protection through all power conditions. Specifically designed for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, and point-of-sale terminals. Personal UPS System Features: - 300VA output power rating (175 watts) - Up to 15 minutes typical backup time - 3 Protected outlets - 6' Power cord - Complete surge protection and EMI/RFI noise filtering - 2 diagnostic LEDs indicate AC Present & On Battery - Battery replacement door Typical Applications: and more.
Description
300VA BC Personal Standby UPS System is an economical UPS solution that provides surge suppression and battery backup for protection through all power conditions. Specifically designed for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, and point-of-sale terminals. Personal UPS System Features: - 300VA output power rating (175 watts) - Up to 15 minutes typical backup time - 3 Protected outlets - 6' Power cord - Complete surge protection and EMI/RFI noise filtering - 2 diagnostic LEDs indicate AC Present & On Battery - Battery replacement door Typical Applications: and more.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 300VA BC Personal Standby UPS System - BC-PERS-300 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 300VA BC Personal Standby UPS System
BC-PERS-300
Tripp Lite 300VA BC Personal Standby UPS System BC-PERS-300
300VA BC Personal Standby UPS System is an economical UPS solution that provides surge suppression and battery backup for protection through all power conditions. Specifically designed for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, and point-of-sale terminals. Personal UPS System Features: - 300VA output power rating (175 watts) - Up to 15 minutes typical backup time - 3 Protected outlets - 6' Power cord - Complete surge protection and EMI/RFI noise filtering - 2 diagnostic LEDs indicate AC Present & On Battery - Battery replacement door Typical Applications: and more.

300VA BC Personal Standby UPS System is an economical UPS solution that provides surge suppression and battery backup for protection through all power conditions. Specifically designed for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, and point-of-sale terminals.
Personal UPS System Features:
- 300VA output power rating (175 watts)
- Up to 15 minutes typical backup time
- 3 Protected outlets
- 6' Power cord
- Complete surge protection and EMI/RFI noise filtering
- 2 diagnostic LEDs indicate AC Present & On Battery
- Battery replacement door
Typical Applications:
and more.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BC-PERS-300
Product Name Tripp Lite 300VA BC Personal Standby UPS System
Volt-Amp Rating 0.3000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2410-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877929 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details