TelephoneStuff.com APC Smart-UPS RT SURT8000RMXLT

Description
APC Smart-UPS RT 8000VA RM 208V. Features: - Output 208V - Interface Port DB-9 RS-232 - RJ-45 10/100 Base-T - Smart-Slot, Extended runtime model - Rack Height 6 U Package Contents: - CD with software - Rack Mounting support rails - Service Manual - Smart UPS signalling RS-232 cable - User Manual - Web/SNMP Management Card
Description
APC Smart-UPS RT 8000VA RM 208V. Features: - Output 208V - Interface Port DB-9 RS-232 - RJ-45 10/100 Base-T - Smart-Slot, Extended runtime model - Rack Height 6 U Package Contents: - CD with software - Rack Mounting support rails - Service Manual - Smart UPS signalling RS-232 cable - User Manual - Web/SNMP Management Card

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT - SURT8000RMXLT - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT
SURT8000RMXLT
APC Smart-UPS RT SURT8000RMXLT
APC Smart-UPS RT 8000VA RM 208V. Features: - Output 208V - Interface Port DB-9 RS-232 - RJ-45 10/100 Base-T - Smart-Slot, Extended runtime model - Rack Height 6 U Package Contents: - CD with software - Rack Mounting support rails - Service Manual - Smart UPS signalling RS-232 cable - User Manual - Web/SNMP Management Card

APC Smart-UPS RT 8000VA RM 208V.
Features:
- Output 208V
- Interface Port DB-9 RS-232
- RJ-45 10/100 Base-T
- Smart-Slot, Extended runtime model
- Rack Height 6 U
Package Contents:
- CD with software
- Rack Mounting support rails
- Service Manual
- Smart UPS signalling RS-232 cable
- User Manual
- Web/SNMP Management Card

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURT8000RMXLT
Product Name APC Smart-UPS RT
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B4-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Uninterruptible Power Supplies - 2472084 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details