TelephoneStuff.com APC Smart-UPS 750VA USB and Serial 120V SUA750

Description
Smart-UPS 750VA USB and Serial 120V provides UPS functions utilizing a maintenance-free sealed Lead-Acid battery. USB Features: - Output Power Capacity: 750VA, 500 watts - Output Voltage Distortion: Less than 5% at full load - Output Connections: (6) NEMA 5-15R - Nominal Input Voltage: 120V - Output Voltage: 120V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof - Typical Backup Time at Half Load: 15.9 minutes (250 Watts) - Typical Backup Time at Full Load: 4.6 minutes (500 Watts) - Interface Port: DB-9 RS-232, Smart-Slot, USB - Surge Protection Energy Rating: 540 Joules - Interface port DB-9 RS-232, smart-slot and USB - Dimensions: 6.20" H x 5.40" W x 14.10" D Package Content: - (1) Smart-UPS 750VA USB and Serial 120V - (1) CD with software - (1) Smart UPS signalling RS-232 cable - (1) USB cable- - (1) User manual
Description
Smart-UPS 750VA USB and Serial 120V provides UPS functions utilizing a maintenance-free sealed Lead-Acid battery. USB Features: - Output Power Capacity: 750VA, 500 watts - Output Voltage Distortion: Less than 5% at full load - Output Connections: (6) NEMA 5-15R - Nominal Input Voltage: 120V - Output Voltage: 120V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof - Typical Backup Time at Half Load: 15.9 minutes (250 Watts) - Typical Backup Time at Full Load: 4.6 minutes (500 Watts) - Interface Port: DB-9 RS-232, Smart-Slot, USB - Surge Protection Energy Rating: 540 Joules - Interface port DB-9 RS-232, smart-slot and USB - Dimensions: 6.20" H x 5.40" W x 14.10" D Package Content: - (1) Smart-UPS 750VA USB and Serial 120V - (1) CD with software - (1) Smart UPS signalling RS-232 cable - (1) USB cable- - (1) User manual

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 750VA USB and Serial 120V - SUA750 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 750VA USB and Serial 120V
SUA750
APC Smart-UPS 750VA USB and Serial 120V SUA750
Smart-UPS 750VA USB and Serial 120V provides UPS functions utilizing a maintenance-free sealed Lead-Acid battery. USB Features: - Output Power Capacity: 750VA, 500 watts - Output Voltage Distortion: Less than 5% at full load - Output Connections: (6) NEMA 5-15R - Nominal Input Voltage: 120V - Output Voltage: 120V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof - Typical Backup Time at Half Load: 15.9 minutes (250 Watts) - Typical Backup Time at Full Load: 4.6 minutes (500 Watts) - Interface Port: DB-9 RS-232, Smart-Slot, USB - Surge Protection Energy Rating: 540 Joules - Interface port DB-9 RS-232, smart-slot and USB - Dimensions: 6.20" H x 5.40" W x 14.10" D Package Content: - (1) Smart-UPS 750VA USB and Serial 120V - (1) CD with software - (1) Smart UPS signalling RS-232 cable - (1) USB cable- - (1) User manual

Smart-UPS 750VA USB and Serial 120V provides UPS functions utilizing a maintenance-free sealed Lead-Acid battery.
USB Features:
- Output Power Capacity: 750VA, 500 watts
- Output Voltage Distortion: Less than 5% at full load
- Output Connections: (6) NEMA 5-15R
- Nominal Input Voltage: 120V
- Output Voltage: 120V
- Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof
- Typical Backup Time at Half Load: 15.9 minutes (250 Watts)
- Typical Backup Time at Full Load: 4.6 minutes (500 Watts)
- Interface Port: DB-9 RS-232, Smart-Slot, USB
- Surge Protection Energy Rating: 540 Joules
- Interface port DB-9 RS-232, smart-slot and USB
- Dimensions: 6.20" H x 5.40" W x 14.10" D
Package Content:
- (1) Smart-UPS 750VA USB and Serial 120V
- (1) CD with software
- (1) Smart UPS signalling RS-232 cable
- (1) USB cable-
- (1) User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA750
Product Name APC Smart-UPS 750VA USB and Serial 120V
Volt-Amp Rating 0.7500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA00316 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 1.4 to 2.1 kwatts
View Details