TelephoneStuff.com Tripp Lite Hospital Grade 450VA UPS System with Auto.. OMNISMART450HG

Description
Tripp Lite's HG UPS Systems provide intelligent, line-interactive battery backup with 4 levels of Automatic Voltage Regulation (AVR) for personal computers, network stations and servers. 450 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 280 Watts - Up to 30 minutes typical backup time - Meets UL 544 leakage requirements for medical and dental equipment - leakage current - 4 Hospital Grade protected outlets - 6' Power cord - DB9 Serial port for Network Interface - SNMP-compatible - 6' Network cable included - Complete surge protection and EMI/RFI noise filtering - 4 Diagnostic LED's indicate line OK, On Battery, Voltage Correction, Battery Low/Replace Typical Applications: Network stations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs and routers, personal computers and more.
Description
Tripp Lite's HG UPS Systems provide intelligent, line-interactive battery backup with 4 levels of Automatic Voltage Regulation (AVR) for personal computers, network stations and servers. 450 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 280 Watts - Up to 30 minutes typical backup time - Meets UL 544 leakage requirements for medical and dental equipment - leakage current - 4 Hospital Grade protected outlets - 6' Power cord - DB9 Serial port for Network Interface - SNMP-compatible - 6' Network cable included - Complete surge protection and EMI/RFI noise filtering - 4 Diagnostic LED's indicate line OK, On Battery, Voltage Correction, Battery Low/Replace Typical Applications: Network stations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs and routers, personal computers and more.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Hospital Grade 450VA UPS System with Auto.. - OMNISMART450HG - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Hospital Grade 450VA UPS System with Auto..
OMNISMART450HG
Tripp Lite Hospital Grade 450VA UPS System with Auto.. OMNISMART450HG
Tripp Lite's HG UPS Systems provide intelligent, line-interactive battery backup with 4 levels of Automatic Voltage Regulation (AVR) for personal computers, network stations and servers. 450 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 280 Watts - Up to 30 minutes typical backup time - Meets UL 544 leakage requirements for medical and dental equipment - leakage current - 4 Hospital Grade protected outlets - 6' Power cord - DB9 Serial port for Network Interface - SNMP-compatible - 6' Network cable included - Complete surge protection and EMI/RFI noise filtering - 4 Diagnostic LED's indicate line OK, On Battery, Voltage Correction, Battery Low/Replace Typical Applications: Network stations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs and routers, personal computers and more.

Tripp Lite's HG UPS Systems provide intelligent, line-interactive battery backup with 4 levels of Automatic Voltage Regulation (AVR) for personal computers, network stations and servers. 450 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network.
Features:
- 280 Watts
- Up to 30 minutes typical backup time
- Meets UL 544 leakage requirements for medical and dental equipment - leakage current
- 4 Hospital Grade protected outlets
- 6' Power cord
- DB9 Serial port for Network Interface
- SNMP-compatible
- 6' Network cable included
- Complete surge protection and EMI/RFI noise filtering
- 4 Diagnostic LED's indicate line OK, On Battery, Voltage Correction, Battery Low/Replace
Typical Applications:
Network stations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs and routers, personal computers and more.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNISMART450HG
Product Name Tripp Lite Hospital Grade 450VA UPS System with Auto..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10309 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.4 kVA
View Details
Uninterruptible Power Supplies - 8695007 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details