TelephoneStuff.com MINUTEMAN Pro 700 VA Line-Interactive UPS MMN-PRO-700

Description
Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 4 receptacles (3 battery backup and one surge only)
Description
Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 4 receptacles (3 battery backup and one surge only)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Pro 700 VA Line-Interactive UPS - MMN-PRO-700 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Pro 700 VA Line-Interactive UPS
MMN-PRO-700
MINUTEMAN Pro 700 VA Line-Interactive UPS MMN-PRO-700
Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable batteries - Includes surge only receptacle - Fax/modem/data protection - Automatic voltage regulation and MINUTEMAN Sentry Power Management software - 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only) - 4 receptacles (3 battery backup and one surge only)

Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers.
Features:
- Full protection from sags, surges, spikes, and blackouts
- Hot swappable batteries
- Includes surge only receptacle
- Fax/modem/data protection
- Automatic voltage regulation and MINUTEMAN Sentry Power Management software
- 3-year warranty with $35,000 MINUTEMAN Platinum Protection Plan (US domestics only)
- 4 receptacles (3 battery backup and one surge only)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MMN-PRO-700
Product Name MINUTEMAN Pro 700 VA Line-Interactive UPS
Volt-Amp Rating 0.7000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00164 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2558482 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details