TelephoneStuff.com Tripp Lite BC Pro 1050VA UPS System BCPRO1050

Description
BC Pro 1050VA UPS System provides excellent battery backup for home and small office personal computers and network workstations. 1050VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. UPS System Features: - 1050VA Output Power Rating (680 watts) - Up to 65 minutes typical backup time - 6 protected outlets connected to a 6 foot cord - DB9 Serial Port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - $25,000 Ultimate Lifetime Insurance for USA and Canada — No warranty cards required for coverage - PowerAlert Unattended Shutdown Software and 6 foot network cable included - 4 diagnostic LEDs indicate AC Present, On Battery, Battery Low / Replace, Overload - Battery replacement door
Description
BC Pro 1050VA UPS System provides excellent battery backup for home and small office personal computers and network workstations. 1050VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. UPS System Features: - 1050VA Output Power Rating (680 watts) - Up to 65 minutes typical backup time - 6 protected outlets connected to a 6 foot cord - DB9 Serial Port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - $25,000 Ultimate Lifetime Insurance for USA and Canada — No warranty cards required for coverage - PowerAlert Unattended Shutdown Software and 6 foot network cable included - 4 diagnostic LEDs indicate AC Present, On Battery, Battery Low / Replace, Overload - Battery replacement door

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite BC Pro 1050VA UPS System - BCPRO1050 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite BC Pro 1050VA UPS System
BCPRO1050
Tripp Lite BC Pro 1050VA UPS System BCPRO1050
BC Pro 1050VA UPS System provides excellent battery backup for home and small office personal computers and network workstations. 1050VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. UPS System Features: - 1050VA Output Power Rating (680 watts) - Up to 65 minutes typical backup time - 6 protected outlets connected to a 6 foot cord - DB9 Serial Port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - $25,000 Ultimate Lifetime Insurance for USA and Canada — No warranty cards required for coverage - PowerAlert Unattended Shutdown Software and 6 foot network cable included - 4 diagnostic LEDs indicate AC Present, On Battery, Battery Low / Replace, Overload - Battery replacement door

BC Pro 1050VA UPS System provides excellent battery backup for home and small office personal computers and network workstations. 1050VA of battery backup allows you to work through short blackouts or safely shut down during longer ones.
UPS System Features:
- 1050VA Output Power Rating (680 watts)
- Up to 65 minutes typical backup time
- 6 protected outlets connected to a 6 foot cord
- DB9 Serial Port for network interface - SNMP-compatible
- Complete surge protection and EMI/RFI noise filtering
- $25,000 Ultimate Lifetime Insurance for USA and Canada — No warranty cards required for coverage
- PowerAlert Unattended Shutdown Software and 6 foot network cable included
- 4 diagnostic LEDs indicate AC Present, On Battery, Battery Low / Replace, Overload
- Battery replacement door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BCPRO1050
Product Name Tripp Lite BC Pro 1050VA UPS System
Volt-Amp Rating 1.05 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Ametek Powervar FortaGrid Three-Phase (3PH) Rackmount UPS -  - AMETEK Programmable Power
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Volt-Amp Rating 5 to 40 kVA
View Details
Uninterruptible Power Supplies - 2355106 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.4000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details