TelephoneStuff.com Tripp Lite POS Series 500VA Tower Standby 120V UPS with.. POS500

Description
POS Series 500VA Tower Standby 120V UPS with USB Port offers surge suppression and long-lasting battery support, ideal for kiosks, point-of-sale, network workstations and standalone PC applications. Features: - Special housing with short 6.54" height, thin 3.58" width and rear-facing outlets is compatible with UPS compartments in many kiosks and other equipment housings - Supports a full load of 500VA/300 watts for 5 minutes and a half load of 250VA/150 watts for 16 minutes - Supplies battery-derived AC output from UPS supported outlets during brownouts, overvoltages and blackout conditions - Includes 6 total outlets, 3 with UPS and surge suppression for vital system components and 3 with surge suppression only for accessories not requiring battery support - Compatible with Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - USB port enables optional unattended system shutdown without data loss in case of extended power failure - HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection - Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status - Supports hot swappable, user battery replacement via built-in access panel - Output Volt Amp Capacity: 500VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 50 / 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 5 minutes (300w) - Half Load Runtime: 16 minutes (150w)
Description
POS Series 500VA Tower Standby 120V UPS with USB Port offers surge suppression and long-lasting battery support, ideal for kiosks, point-of-sale, network workstations and standalone PC applications. Features: - Special housing with short 6.54" height, thin 3.58" width and rear-facing outlets is compatible with UPS compartments in many kiosks and other equipment housings - Supports a full load of 500VA/300 watts for 5 minutes and a half load of 250VA/150 watts for 16 minutes - Supplies battery-derived AC output from UPS supported outlets during brownouts, overvoltages and blackout conditions - Includes 6 total outlets, 3 with UPS and surge suppression for vital system components and 3 with surge suppression only for accessories not requiring battery support - Compatible with Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - USB port enables optional unattended system shutdown without data loss in case of extended power failure - HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection - Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status - Supports hot swappable, user battery replacement via built-in access panel - Output Volt Amp Capacity: 500VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 50 / 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 5 minutes (300w) - Half Load Runtime: 16 minutes (150w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite POS Series 500VA Tower Standby 120V UPS with.. - POS500 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite POS Series 500VA Tower Standby 120V UPS with..
POS500
Tripp Lite POS Series 500VA Tower Standby 120V UPS with.. POS500
POS Series 500VA Tower Standby 120V UPS with USB Port offers surge suppression and long-lasting battery support, ideal for kiosks, point-of-sale, network workstations and standalone PC applications. Features: - Special housing with short 6.54" height, thin 3.58" width and rear-facing outlets is compatible with UPS compartments in many kiosks and other equipment housings - Supports a full load of 500VA/300 watts for 5 minutes and a half load of 250VA/150 watts for 16 minutes - Supplies battery-derived AC output from UPS supported outlets during brownouts, overvoltages and blackout conditions - Includes 6 total outlets, 3 with UPS and surge suppression for vital system components and 3 with surge suppression only for accessories not requiring battery support - Compatible with Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - USB port enables optional unattended system shutdown without data loss in case of extended power failure - HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection - Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status - Supports hot swappable, user battery replacement via built-in access panel - Output Volt Amp Capacity: 500VA - Output Watt Capacity: 300 watts - Frequency Compatibility: 50 / 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 5 minutes (300w) - Half Load Runtime: 16 minutes (150w)

POS Series 500VA Tower Standby 120V UPS with USB Port offers surge suppression and long-lasting battery support, ideal for kiosks, point-of-sale, network workstations and standalone PC applications.
Features:
- Special housing with short 6.54" height, thin 3.58" width and rear-facing outlets is compatible with UPS compartments in many kiosks and other equipment housings
- Supports a full load of 500VA/300 watts for 5 minutes and a half load of 250VA/150 watts for 16 minutes
- Supplies battery-derived AC output from UPS supported outlets during brownouts, overvoltages and blackout conditions
- Includes 6 total outlets, 3 with UPS and surge suppression for vital system components and 3 with surge suppression only for accessories not requiring battery support
- Compatible with Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or
hard power off/on reboot of connected equipment
- USB port enables optional unattended system shutdown without data loss in case of extended power failure
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection
- Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status
- Supports hot swappable, user battery replacement via built-in access panel
- Output Volt Amp Capacity: 500VA
- Output Watt Capacity: 300 watts
- Frequency Compatibility: 50 / 60 Hz
- Built-in UPS Output Receptacles: Six 5-15R outlets
- Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets
- Full Load Runtime: 5 minutes (300w)
- Half Load Runtime: 16 minutes (150w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number POS500
Product Name Tripp Lite POS Series 500VA Tower Standby 120V UPS with..
Volt-Amp Rating 0.5000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10088 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details