TelephoneStuff.com APC Symmetra LX 4kVA Scalable to 8kVA N+1 Tower SYA4K8P

Description
Symmetra LX 4kVA scalable to 8kVA N+1 tower with 208/240V input, 208/240V and 120V output. Features: - Audible alarms - Configurable for N+1 internal redundancy - Network manageable - SmartSlot - Input power factor correction - User-replaceable intelligence modules - Automatic self-test - Battery modules connected in parallel - Redundant intelligence modules - Programmable frequency
Description
Symmetra LX 4kVA scalable to 8kVA N+1 tower with 208/240V input, 208/240V and 120V output. Features: - Audible alarms - Configurable for N+1 internal redundancy - Network manageable - SmartSlot - Input power factor correction - User-replaceable intelligence modules - Automatic self-test - Battery modules connected in parallel - Redundant intelligence modules - Programmable frequency

Suppliers

Company
Product
Description
Supplier Links
APC Symmetra LX 4kVA Scalable to 8kVA N+1 Tower - SYA4K8P - TelephoneStuff.com
Huntington Beach, CA, USA
APC Symmetra LX 4kVA Scalable to 8kVA N+1 Tower
SYA4K8P
APC Symmetra LX 4kVA Scalable to 8kVA N+1 Tower SYA4K8P
Symmetra LX 4kVA scalable to 8kVA N+1 tower with 208/240V input, 208/240V and 120V output. Features: - Audible alarms - Configurable for N+1 internal redundancy - Network manageable - SmartSlot - Input power factor correction - User-replaceable intelligence modules - Automatic self-test - Battery modules connected in parallel - Redundant intelligence modules - Programmable frequency

Symmetra LX 4kVA scalable to 8kVA N+1 tower with 208/240V input, 208/240V and 120V output.
Features:
- Audible alarms
- Configurable for N+1 internal redundancy
- Network manageable
- SmartSlot
- Input power factor correction
- User-replaceable intelligence modules
- Automatic self-test
- Battery modules connected in parallel
- Redundant intelligence modules
- Programmable frequency

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SYA4K8P
Product Name APC Symmetra LX 4kVA Scalable to 8kVA N+1 Tower
Volt-Amp Rating 4 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - AC-C-TEC2403-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877222 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.8000 kVA
View Details