TelephoneStuff.com MINUTEMAN 500VA Line-Interactive UPS with 6 Outlets PRO500E

Description
The MINUTEMAN PRO-500E is a 500VA/350W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge-only outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: - The built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage situations like surges and spikes saving internal battery power for blackouts and extending the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB and RS232 ports for software communications (USB and RS232 cables included) - $50,000 MINUTEMAN Platinum Protection Plan (U.S. and Canada) - Dimensions: 7.6"(L)x6.4"(W)x12.6 "(H)
Description
The MINUTEMAN PRO-500E is a 500VA/350W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge-only outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: - The built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage situations like surges and spikes saving internal battery power for blackouts and extending the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB and RS232 ports for software communications (USB and RS232 cables included) - $50,000 MINUTEMAN Platinum Protection Plan (U.S. and Canada) - Dimensions: 7.6"(L)x6.4"(W)x12.6 "(H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 500VA Line-Interactive UPS with 6 Outlets - PRO500E - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 500VA Line-Interactive UPS with 6 Outlets
PRO500E
MINUTEMAN 500VA Line-Interactive UPS with 6 Outlets PRO500E
The MINUTEMAN PRO-500E is a 500VA/350W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge-only outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: - The built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage situations like surges and spikes saving internal battery power for blackouts and extending the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB and RS232 ports for software communications (USB and RS232 cables included) - $50,000 MINUTEMAN Platinum Protection Plan (U.S. and Canada) - Dimensions: 7.6"(L)x6.4"(W)x12.6 "(H)

The MINUTEMAN PRO-500E is a 500VA/350W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge-only outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection.
Features:
- The built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage situations like surges and spikes saving internal battery power for blackouts and extending the life of the batteries
- Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead
- Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks)
- Integrated USB and RS232 ports for software communications (USB and RS232 cables included)
- $50,000 MINUTEMAN Platinum Protection Plan (U.S. and Canada)
- Dimensions: 7.6"(L)x6.4"(W)x12.6"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number PRO500E
Product Name MINUTEMAN 500VA Line-Interactive UPS with 6 Outlets
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10130 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2355104 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details