TelephoneStuff.com Leviton Lev-UPS Sine 1000VA Series UPS U1000-SK

Description
Lev-UPS Sine 1000VA Series Uninterruptible Power Supply (UPS) has a single circuit board with minimal wiring. Lev-UPS Sine Features: - Maximum back-up time 42 minutes - Microprocessor control on all models - Energy-saving sleep mode - 50/60Hz auto sensing - 4 outlets - Power 1000VA
Description
Lev-UPS Sine 1000VA Series Uninterruptible Power Supply (UPS) has a single circuit board with minimal wiring. Lev-UPS Sine Features: - Maximum back-up time 42 minutes - Microprocessor control on all models - Energy-saving sleep mode - 50/60Hz auto sensing - 4 outlets - Power 1000VA

Suppliers

Company
Product
Description
Supplier Links
Leviton Lev-UPS Sine 1000VA Series UPS - U1000-SK - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Lev-UPS Sine 1000VA Series UPS
U1000-SK
Leviton Lev-UPS Sine 1000VA Series UPS U1000-SK
Lev-UPS Sine 1000VA Series Uninterruptible Power Supply (UPS) has a single circuit board with minimal wiring. Lev-UPS Sine Features: - Maximum back-up time 42 minutes - Microprocessor control on all models - Energy-saving sleep mode - 50/60Hz auto sensing - 4 outlets - Power 1000VA

Lev-UPS Sine 1000VA Series Uninterruptible Power Supply (UPS) has a single circuit board with minimal wiring.
Lev-UPS Sine Features:
- Maximum back-up time 42 minutes
- Microprocessor control on all models
- Energy-saving sleep mode
- 50/60Hz auto sensing
- 4 outlets
- Power 1000VA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U1000-SK
Product Name Leviton Lev-UPS Sine 1000VA Series UPS
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA00365 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details