TelephoneStuff.com MINUTEMAN Dual Voltage Out 10000VA On-line UPS MCP-10001

Description
Dual Voltage Out 10000VA/7000W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability. On-line UPS Features: - True on-line, double conversion technology - True sinewave output - Isolation transformer - 208V or 240V input - Hardwired output voltage combinations include: all 120V out, 120V/120V out in 2 separate segments, all 208V out, 120V/208V out, all 240V out, or 120V/240V out - Includes MINUTEMAN SentryII power management software CD and communications cable Configurations: - Dual voltage unit - Runtime: 29 Min @ half/12 Min @ Full load - Hardwired receptacles - 40 12Vdc 7.2AH batteries - Db9 Communications port
Description
Dual Voltage Out 10000VA/7000W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability. On-line UPS Features: - True on-line, double conversion technology - True sinewave output - Isolation transformer - 208V or 240V input - Hardwired output voltage combinations include: all 120V out, 120V/120V out in 2 separate segments, all 208V out, 120V/208V out, all 240V out, or 120V/240V out - Includes MINUTEMAN SentryII power management software CD and communications cable Configurations: - Dual voltage unit - Runtime: 29 Min @ half/12 Min @ Full load - Hardwired receptacles - 40 12Vdc 7.2AH batteries - Db9 Communications port

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Dual Voltage Out 10000VA On-line UPS - MCP-10001 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Dual Voltage Out 10000VA On-line UPS
MCP-10001
MINUTEMAN Dual Voltage Out 10000VA On-line UPS MCP-10001
Dual Voltage Out 10000VA/7000W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability. On-line UPS Features: - True on-line, double conversion technology - True sinewave output - Isolation transformer - 208V or 240V input - Hardwired output voltage combinations include: all 120V out, 120V/120V out in 2 separate segments, all 208V out, 120V/208V out, all 240V out, or 120V/240V out - Includes MINUTEMAN SentryII power management software CD and communications cable Configurations: - Dual voltage unit - Runtime: 29 Min @ half/12 Min @ Full load - Hardwired receptacles - 40 12Vdc 7.2AH batteries - Db9 Communications port

Dual Voltage Out 10000VA/7000W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability.
On-line UPS Features:
- True on-line, double conversion technology
- True sinewave output
- Isolation transformer
- 208V or 240V input
- Hardwired output voltage combinations include: all 120V out, 120V/120V out in 2 separate segments, all 208V out, 120V/208V out, all 240V out, or 120V/240V out
- Includes MINUTEMAN SentryII power management software CD and communications cable
Configurations:
- Dual voltage unit
- Runtime: 29 Min @ half/12 Min @ Full load
- Hardwired receptacles
- 40 12Vdc 7.2AH batteries
- Db9 Communications port

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MCP-10001
Product Name MINUTEMAN Dual Voltage Out 10000VA On-line UPS
Volt-Amp Rating 10 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10300 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 7688834 - RS Components, Ltd.
Specs
Technology Line interactive, online
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details