TelephoneStuff.com APC Symmetra LX 12kVA Scalable to 16kVA N+1 Tower SYA12K16P

Description
Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - Modular design - Network manageable - Power conditioning
Description
Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - Modular design - Network manageable - Power conditioning

Suppliers

Company
Product
Description
Supplier Links
APC Symmetra LX 12kVA Scalable to 16kVA N+1 Tower - SYA12K16P - TelephoneStuff.com
Huntington Beach, CA, USA
APC Symmetra LX 12kVA Scalable to 16kVA N+1 Tower
SYA12K16P
APC Symmetra LX 12kVA Scalable to 16kVA N+1 Tower SYA12K16P
Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - Modular design - Network manageable - Power conditioning

Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required.
Features:
- Modular design
- Network manageable
- Power conditioning

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SYA12K16P
Product Name APC Symmetra LX 12kVA Scalable to 16kVA N+1 Tower
Volt-Amp Rating 12 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1195-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.1200 kwatts
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details