TelephoneStuff.com MINUTEMAN Optional SNMP-NET Card for 1000VA, 2000VA, and.. SNMP-NET

Description
Optional SNMP-NET Card for the 1000VA, 2000VA, and 3000VA CPE Series UPS. SNMP-NET Card Features: - Provides easy management of the UPS without the need for a connection to a PC or server - Specifically designed for the following MINUTEMAN products: - CPE1000 1000VA/700W Tower UPS - CPE2000 2000VA/1400W Tower UPS - CPE3000 3000VA/2100W Tower UPS
Description
Optional SNMP-NET Card for the 1000VA, 2000VA, and 3000VA CPE Series UPS. SNMP-NET Card Features: - Provides easy management of the UPS without the need for a connection to a PC or server - Specifically designed for the following MINUTEMAN products: - CPE1000 1000VA/700W Tower UPS - CPE2000 2000VA/1400W Tower UPS - CPE3000 3000VA/2100W Tower UPS

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Optional SNMP-NET Card for 1000VA, 2000VA, and.. - SNMP-NET - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Optional SNMP-NET Card for 1000VA, 2000VA, and..
SNMP-NET
MINUTEMAN Optional SNMP-NET Card for 1000VA, 2000VA, and.. SNMP-NET
Optional SNMP-NET Card for the 1000VA, 2000VA, and 3000VA CPE Series UPS. SNMP-NET Card Features: - Provides easy management of the UPS without the need for a connection to a PC or server - Specifically designed for the following MINUTEMAN products: - CPE1000 1000VA/700W Tower UPS - CPE2000 2000VA/1400W Tower UPS - CPE3000 3000VA/2100W Tower UPS

Optional SNMP-NET Card for the 1000VA, 2000VA, and 3000VA CPE Series UPS.
SNMP-NET Card Features:
- Provides easy management of the UPS without the need for a connection to a PC or server
- Specifically designed for the following MINUTEMAN products:
- CPE1000 1000VA/700W Tower UPS
- CPE2000 2000VA/1400W Tower UPS
- CPE3000 3000VA/2100W Tower UPS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SNMP-NET
Product Name MINUTEMAN Optional SNMP-NET Card for 1000VA, 2000VA, and..
Volt-Amp Rating 1 to 2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1210-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877916 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.9000 kVA
View Details