TelephoneStuff.com MINUTEMAN SmartSine 1400 VA True Sinewave UPS with 8.. S1400

Description
The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Wed Browser> - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5"(L)x17.8"(W)x"8. 9(H)
Description
The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Wed Browser> - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5"(L)x17.8"(W)x"8. 9(H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN SmartSine 1400 VA True Sinewave UPS with 8.. - S1400 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN SmartSine 1400 VA True Sinewave UPS with 8..
S1400
MINUTEMAN SmartSine 1400 VA True Sinewave UPS with 8.. S1400
The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Wed Browser> - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 6.5"(L)x17.8"(W)x"8. 9(H)

The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power.
Features:
- True Sinewave Output
- Line-Interactive Topology
- 8 Receptacles
- Independent Battery Bypass
- Fax/Modem/Data Protection
- Expansion Slot for optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Wed Browser>
- Includes MINUTEMAN SentryII Power Management Software
- Dimensions: 6.5"(L)x17.8"(W)x"8.9(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number S1400
Product Name MINUTEMAN SmartSine 1400 VA True Sinewave UPS with 8..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1197-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.0720 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877245 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.7500 kVA
View Details