TelephoneStuff.com Tripp Lite SmartOnline 3000VA 2U Rack/Tower On-Line.. SU3000RTXL2U

Description
SmartOnline 3000VA 2U Rack/Tower On-Line Double-Conversion UPS with 100/110/115/120/127V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler operation - Compact rackmount form factor installs using only 2 rack spaces (2U) with a depth of only 26" - Economy mode for daily or weekly hours of operation to enable precision output during peak operating hours and high efficiency, low BTU emission operation during off-peak times - Maintains continuous operation through blackouts, voltage fluctuations and surges - On-line, double-conversion mode provides perfectly regulated sine wave output within 2% of 100/110/115/120/127V (user selectable) with zero transfer time - Supports operation at 50/60Hz (auto-sensing) with the ability for full-time frequency conversion from 50 to 60Hz or 60 to 50Hz (frequency conversion de-rates UPS capacity by 20%) - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 70V and as high as 144V to within 2% of selected nominal voltage - Standard internal battery set offers 15 minutes runtime at half load (1250W) and 6 minutes at full load (2500W) - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot - HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in emergency power off (EPO) interface with cable - Front panel LEDs offer current monitoring and battery charge level information - Field replaceable, hot swappable internal batteries and external battery packs - Network grade AC surge suppression - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15/20R outlets, and one L5-30R outlets - Full Load Runtime: 6 minutes (2500w) - Half Load Runtime: 15 minutes (1250w)
Description
SmartOnline 3000VA 2U Rack/Tower On-Line Double-Conversion UPS with 100/110/115/120/127V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler operation - Compact rackmount form factor installs using only 2 rack spaces (2U) with a depth of only 26" - Economy mode for daily or weekly hours of operation to enable precision output during peak operating hours and high efficiency, low BTU emission operation during off-peak times - Maintains continuous operation through blackouts, voltage fluctuations and surges - On-line, double-conversion mode provides perfectly regulated sine wave output within 2% of 100/110/115/120/127V (user selectable) with zero transfer time - Supports operation at 50/60Hz (auto-sensing) with the ability for full-time frequency conversion from 50 to 60Hz or 60 to 50Hz (frequency conversion de-rates UPS capacity by 20%) - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 70V and as high as 144V to within 2% of selected nominal voltage - Standard internal battery set offers 15 minutes runtime at half load (1250W) and 6 minutes at full load (2500W) - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot - HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in emergency power off (EPO) interface with cable - Front panel LEDs offer current monitoring and battery charge level information - Field replaceable, hot swappable internal batteries and external battery packs - Network grade AC surge suppression - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15/20R outlets, and one L5-30R outlets - Full Load Runtime: 6 minutes (2500w) - Half Load Runtime: 15 minutes (1250w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartOnline 3000VA 2U Rack/Tower On-Line.. - SU3000RTXL2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartOnline 3000VA 2U Rack/Tower On-Line..
SU3000RTXL2U
Tripp Lite SmartOnline 3000VA 2U Rack/Tower On-Line.. SU3000RTXL2U
SmartOnline 3000VA 2U Rack/Tower On-Line Double-Conversion UPS with 100/110/115/120/127V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler operation - Compact rackmount form factor installs using only 2 rack spaces (2U) with a depth of only 26" - Economy mode for daily or weekly hours of operation to enable precision output during peak operating hours and high efficiency, low BTU emission operation during off-peak times - Maintains continuous operation through blackouts, voltage fluctuations and surges - On-line, double-conversion mode provides perfectly regulated sine wave output within 2% of 100/110/115/120/127V (user selectable) with zero transfer time - Supports operation at 50/60Hz (auto-sensing) with the ability for full-time frequency conversion from 50 to 60Hz or 60 to 50Hz (frequency conversion de-rates UPS capacity by 20%) - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 70V and as high as 144V to within 2% of selected nominal voltage - Standard internal battery set offers 15 minutes runtime at half load (1250W) and 6 minutes at full load (2500W) - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot - HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in emergency power off (EPO) interface with cable - Front panel LEDs offer current monitoring and battery charge level information - Field replaceable, hot swappable internal batteries and external battery packs - Network grade AC surge suppression - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15/20R outlets, and one L5-30R outlets - Full Load Runtime: 6 minutes (2500w) - Half Load Runtime: 15 minutes (1250w)

SmartOnline 3000VA 2U Rack/Tower On-Line Double-Conversion UPS with 100/110/115/120/127V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications.
Features:
- Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler operation
- Compact rackmount form factor installs using only 2 rack spaces (2U) with a depth of only 26"
- Economy mode for daily or weekly hours of operation to enable precision output during peak operating hours and high efficiency, low BTU emission operation during off-peak times
- Maintains continuous operation through blackouts, voltage fluctuations and surges
- On-line, double-conversion mode provides perfectly regulated sine wave output within 2% of 100/110/115/120/127V (user selectable) with
zero transfer time
- Supports operation at 50/60Hz (auto-sensing) with the ability for full-time frequency conversion from 50 to 60Hz or 60 to 50Hz (frequency
conversion de-rates UPS capacity by 20%)
- Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types
- Corrects line voltage conditions as low as 70V and as high as 144V to within 2% of selected nominal voltage
- Standard internal battery set offers 15 minutes runtime at half load (1250W) and 6 minutes at full load (2500W)
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot
- HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints
- Built-in emergency power off (EPO) interface with cable
- Front panel LEDs offer current monitoring and battery charge level information
- Field replaceable, hot swappable internal batteries and external battery packs
- Network grade AC surge suppression
- Output Volt Amp Capacity: 3000VA
- Output Watt Capacity: 2500 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Six 5-15/20R outlets, and one L5-30R outlets
- Full Load Runtime: 6 minutes (2500w)
- Half Load Runtime: 15 minutes (1250w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU3000RTXL2U
Product Name Tripp Lite SmartOnline 3000VA 2U Rack/Tower On-Line..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10194-01 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3.1 kVA
View Details
Uninterruptible Power Supplies - 2472062 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details