TelephoneStuff.com Tripp Lite SmartPro 1000VA 2U Rack/Tower Line-Interactive.. SMART1000RM2U

Description
SmartPro 1000VA 2U Rack/Tower Line-Interactive UPS with USB and Serial Port offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression. Features: - 1000VA/700 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories - Large internal batteries offer runtimes of 17 minutes at half load (500VA/350 watts) and 7 minutes at full load (1000VA/700 watts) - Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V - Includes 6 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) that can be powered off and back on again via software interface - Offers simultaneous monitoring by up to 3 directly-connected devices through included USB and DB9 interfaces - Monitor any number of additional UPS systems over IP with included PowerAlert monitoring software - Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for delayed or immediate reboot of connected devices - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 700 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Full Load Runtime: 7 minutes (700w) - Half Load Runtime: 17 minutes (350w)
Description
SmartPro 1000VA 2U Rack/Tower Line-Interactive UPS with USB and Serial Port offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression. Features: - 1000VA/700 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories - Large internal batteries offer runtimes of 17 minutes at half load (500VA/350 watts) and 7 minutes at full load (1000VA/700 watts) - Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V - Includes 6 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) that can be powered off and back on again via software interface - Offers simultaneous monitoring by up to 3 directly-connected devices through included USB and DB9 interfaces - Monitor any number of additional UPS systems over IP with included PowerAlert monitoring software - Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for delayed or immediate reboot of connected devices - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 700 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Full Load Runtime: 7 minutes (700w) - Half Load Runtime: 17 minutes (350w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartPro 1000VA 2U Rack/Tower Line-Interactive.. - SMART1000RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartPro 1000VA 2U Rack/Tower Line-Interactive..
SMART1000RM2U
Tripp Lite SmartPro 1000VA 2U Rack/Tower Line-Interactive.. SMART1000RM2U
SmartPro 1000VA 2U Rack/Tower Line-Interactive UPS with USB and Serial Port offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression. Features: - 1000VA/700 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories - Large internal batteries offer runtimes of 17 minutes at half load (500VA/350 watts) and 7 minutes at full load (1000VA/700 watts) - Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V - Includes 6 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) that can be powered off and back on again via software interface - Offers simultaneous monitoring by up to 3 directly-connected devices through included USB and DB9 interfaces - Monitor any number of additional UPS systems over IP with included PowerAlert monitoring software - Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for delayed or immediate reboot of connected devices - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 700 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Full Load Runtime: 7 minutes (700w) - Half Load Runtime: 17 minutes (350w)

SmartPro 1000VA 2U Rack/Tower Line-Interactive UPS with USB and Serial Port offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression.
Features:
- 1000VA/700 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices
- Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories
- Large internal batteries offer runtimes of 17 minutes at half load (500VA/350 watts) and 7 minutes at full load (1000VA/700 watts)
- Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V
- Includes 6 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) that can be powered off and back on again via software interface
- Offers simultaneous monitoring by up to 3 directly-connected devices through included USB and DB9 interfaces
- Monitor any number of additional UPS systems over IP with included PowerAlert monitoring software
- Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity
- Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for delayed or immediate reboot of connected devices
- Emergency Power Off (EPO) interface with cable
- Multi-function audible alarms and set of 5 front panel LEDs
- Network-grade AC surge suppression
- Attractive all-black color scheme
- UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user
- Output Volt Amp Capacity: 1000VA
- Output Watt Capacity: 700 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Six 5-15R outlets
- Full Load Runtime: 7 minutes (700w)
- Half Load Runtime: 17 minutes (350w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1000RM2U
Product Name Tripp Lite SmartPro 1000VA 2U Rack/Tower Line-Interactive..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10203 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 1880181 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details