TelephoneStuff.com Tripp Lite SmartOnLine 6000VA UPS System SU6K

Description
This system provides continuous on-line power with extended-run capability for ultra-sensitive equipment. On-line operation continually regulates incoming power and provides connected equipment with pure sine wave output. 6000VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. UPS System Features: - 6000VA output power rating (4,200 watts) - Up to 8 hours typical backup time - Selectable continuous on-line operation with pure sine wave output or line-interactive with 4 levels of automatic voltage regulation (AVR) - Accessory slot for use with optional SNMP card, network management, and connectivity products - Output hardwireable for 120-240 volt; input hardwire to 208/240 volt, 30 amp service; 50/60 Hertz selectable - Automatic bypass - if UPS experiences any problems, the unit will automatically provide AC power, surge protection, and voltage regulation without affecting connected equipment, while bypassing the UPS - EXCLUSIVE from Tripp Lite: 3 DB9 serial ports to manage multiple servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 3 (6') network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS, from every manufacturer - Manual bypass - UPS can be placed in temporary bypass mode for maintenance without affecting connected equipment - Complete surge protection and EMI/RFI noise filtering - $100,000 Ultimate Lifetime Insurance -- No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - Hot-swap battery replacement - External battery capability; battery packs include built-in battery charger to maintain base recharge rate
Description
This system provides continuous on-line power with extended-run capability for ultra-sensitive equipment. On-line operation continually regulates incoming power and provides connected equipment with pure sine wave output. 6000VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. UPS System Features: - 6000VA output power rating (4,200 watts) - Up to 8 hours typical backup time - Selectable continuous on-line operation with pure sine wave output or line-interactive with 4 levels of automatic voltage regulation (AVR) - Accessory slot for use with optional SNMP card, network management, and connectivity products - Output hardwireable for 120-240 volt; input hardwire to 208/240 volt, 30 amp service; 50/60 Hertz selectable - Automatic bypass - if UPS experiences any problems, the unit will automatically provide AC power, surge protection, and voltage regulation without affecting connected equipment, while bypassing the UPS - EXCLUSIVE from Tripp Lite: 3 DB9 serial ports to manage multiple servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 3 (6') network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS, from every manufacturer - Manual bypass - UPS can be placed in temporary bypass mode for maintenance without affecting connected equipment - Complete surge protection and EMI/RFI noise filtering - $100,000 Ultimate Lifetime Insurance -- No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - Hot-swap battery replacement - External battery capability; battery packs include built-in battery charger to maintain base recharge rate

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartOnLine 6000VA UPS System - SU6K - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartOnLine 6000VA UPS System
SU6K
Tripp Lite SmartOnLine 6000VA UPS System SU6K
This system provides continuous on-line power with extended-run capability for ultra-sensitive equipment. On-line operation continually regulates incoming power and provides connected equipment with pure sine wave output. 6000VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. UPS System Features: - 6000VA output power rating (4,200 watts) - Up to 8 hours typical backup time - Selectable continuous on-line operation with pure sine wave output or line-interactive with 4 levels of automatic voltage regulation (AVR) - Accessory slot for use with optional SNMP card, network management, and connectivity products - Output hardwireable for 120-240 volt; input hardwire to 208/240 volt, 30 amp service; 50/60 Hertz selectable - Automatic bypass - if UPS experiences any problems, the unit will automatically provide AC power, surge protection, and voltage regulation without affecting connected equipment, while bypassing the UPS - EXCLUSIVE from Tripp Lite: 3 DB9 serial ports to manage multiple servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 3 (6') network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS, from every manufacturer - Manual bypass - UPS can be placed in temporary bypass mode for maintenance without affecting connected equipment - Complete surge protection and EMI/RFI noise filtering - $100,000 Ultimate Lifetime Insurance -- No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - Hot-swap battery replacement - External battery capability; battery packs include built-in battery charger to maintain base recharge rate

This system provides continuous on-line power with extended-run capability for ultra-sensitive equipment. On-line operation continually regulates incoming power and provides connected equipment with pure sine wave output. 6000VA of battery backup allows you to work through short blackouts or safely shut down during longer ones.
UPS System Features:
- 6000VA output power rating (4,200 watts)
- Up to 8 hours typical backup time
- Selectable continuous on-line operation with pure sine wave output or line-interactive with 4 levels of automatic voltage regulation (AVR)
- Accessory slot for use with optional SNMP card, network management, and connectivity products
- Output hardwireable for 120-240 volt; input hardwire to 208/240 volt, 30 amp service; 50/60 Hertz selectable
- Automatic bypass - if UPS experiences any problems, the unit will automatically provide AC power, surge protection, and voltage regulation without affecting connected equipment, while bypassing the UPS
- EXCLUSIVE from Tripp Lite: 3 DB9 serial ports to manage multiple servers simultaneously; SNMP-compatible
- PowerAlert Unattended Shutdown Software and 3 (6') network cables included
- EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS, from every manufacturer
- Manual bypass - UPS can be placed in temporary bypass mode for maintenance without affecting connected equipment
- Complete surge protection and EMI/RFI noise filtering
- $100,000 Ultimate Lifetime Insurance -- No warranty cards required for coverage!
- Diagnostic LEDs (indicate 17 performance conditions)
- Hot-swap battery replacement
- External battery capability; battery packs include built-in battery charger to maintain base recharge rate

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU6K
Product Name Tripp Lite SmartOnLine 6000VA UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10468 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details